EN
  • EN
  • DE

TMDX4740000

Part No TMDX4740000
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX4740000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX474
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341756-TMDX4740000
Ultra Librarian 3D Model Ultra Librarian TMDX4740000 CAD Model

Description

The TMDX4740000 is a state-of-the-art product from Texas Instruments, designed for engineers and developers who require high-performance processing capabilities for their applications. This product is part of Texas Instruments' extensive range of embedded processors, which are known for their reliability, versatility, and cutting-edge technology.

At the heart of the TMDX4740000 is an advanced ARM Cortex-A9 processor that delivers exceptional computational power and efficiency. This makes the TMDX4740000 an ideal choice for a wide range of applications, including industrial automation, automotive, and consumer electronics, where speed and accuracy are paramount.

The product comes with a comprehensive set of features that facilitate rapid development and deployment of complex systems. These include integrated memory controllers, high-speed connectivity options, and a rich set of peripherals that allow for flexible interface with other components in a system. The TMDX4740000 also supports a variety of operating systems, giving developers the freedom to choose the best platform for their specific application needs.

Texas Instruments provides robust support for the TMDX4740000 through its extensive online resources, including detailed datasheets, application notes, and user guides. Furthermore, a vibrant community of developers and TI experts are available to assist with any technical challenges, ensuring that users can maximize the potential of their TMDX4740000-based projects.

In addition to its technical prowess, the TMDX4740000 is designed with power efficiency in mind. This not only helps reduce the environmental impact of technology but also leads to cost savings for businesses through lower energy consumption. With its combination of performance, flexibility, and support, the TMDX4740000 from Texas Instruments is an excellent choice for any demanding application that requires a high-quality embedded processor.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess