EN
  • EN
  • DE

TMDSEXP1808L

Part No TMDSEXP1808L
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER AM1808 EVAL BRD / AM1808 Experimenter Sitara™ ARM9 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM9
Platform Experimenter
Utilized IC / Part AM1808
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341752-TMDSEXP1808L
Ultra Librarian 3D Model Ultra Librarian TMDSEXP1808L CAD Model

Description

The TMDSEXP1808L from Texas Instruments is a highly sophisticated, feature-rich tool designed for developers and engineers who require advanced capabilities in their microcontroller (MCU) and embedded system projects. This product is part of the expansive Texas Instruments MCU development ecosystem, which provides users with the necessary hardware, software, and tools to streamline the creation and debugging of complex applications.

Key Features

  • Compatibility: The TMDSEXP1808L is compatible with a wide range of Texas Instruments' microcontrollers, including the C2000™ series, which is renowned for its real-time control capabilities.
  • Integrated Development Environment (IDE): It supports Code Composer Studio™, an integrated development environment that combines the advantages of an advanced code editor, debugger, and software project management.
  • Extensive Debugging Features: Equipped with advanced debugging features, this product allows for real-time in-system programming and in-circuit debugging, making it easier to diagnose and fix issues during the development process.
  • Modular Design: The modular design of the TMDSEXP1808L ensures that it can be used with different plug-in modules and daughter cards, providing flexibility and scalability for a variety of projects and applications.
  • Connectivity: Featuring multiple connectivity options, including USB for communication with the host PC, the product ensures seamless data transfer and firmware updates.

Applications

The TMDSEXP1808L is ideal for a wide range of applications, particularly those that require high-performance, real-time control. This includes industrial control systems, automotive electronics, motor control, power management, and renewable energy solutions, among others.

Support and Resources

Users of the TMDSEXP1808L benefit from Texas Instruments' extensive support network, which includes online forums, documentation, and customer service. Additionally, a wealth of technical resources, such as application notes, white papers, and software libraries, are available to assist in the development process.

Whether you are a seasoned professional or just starting out in the field of embedded systems, the TMDSEXP1808L from Texas Instruments provides the tools and capabilities you need to bring your innovative projects to life.

You May Also Be Interested in

Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess