Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™, DaVinci™, VelociTI.2™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C64x
Utilized IC / Part TMS320DM642
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories, Programmer
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341726-TMDSDMK642
Ultra Librarian 3D Model Ultra Librarian TMDSDMK642 CAD Model

Description

The Texas Instruments TMDSDMK642 is a robust development module designed to enable engineers and developers to expedite the design and testing of advanced digital signal processing applications. This module is part of the DSK (Development Starter Kit) product line, which is renowned for providing cost-effective and user-friendly platforms for the TI DSP (Digital Signal Processor) family.

Key Features

  • Processor: At the heart of the TMDSDMK642 is a high-performance DSP, which provides the computational power necessary for handling complex algorithms and signal processing tasks with ease.
  • Memory: Equipped with ample on-board memory, the module allows for efficient code development and data storage, facilitating the implementation of sophisticated signal processing applications.
  • Connectivity: Offering a range of connectivity options, including USB, Ethernet, and serial ports, the TMDSDMK642 ensures seamless integration with a variety of external devices and systems.
  • Expansion: The module features expansion capabilities through various interfaces, allowing for the addition of custom or off-the-shelf daughter cards to extend functionality.
  • Software Support: Texas Instruments provides a comprehensive suite of software tools that complement the TMDSDMK642, including an integrated development environment (IDE), libraries, and code examples to jumpstart development.

Applications

The versatility of the TMDSDMK642 makes it an ideal choice for a wide range of applications, such as:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications
  • Image and video processing

Why Choose the TMDSDMK642?

For developers looking for a powerful and flexible development platform, the TMDSDMK642 offers the perfect balance of performance, expandability, and support. Texas Instruments' commitment to providing extensive resources and a supportive community ensures that developers can bring their digital signal processing projects from concept to reality with confidence and efficiency.

You May Also Be Interested in

STMicroelectronics
SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC57MINT292EMU
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Texas Instruments
HERCULES RM48 EVAL BRD / RM48 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSRM48USB
Texas Instruments
TMS320DM64X EVAL BRD / TMS320DM64x C6000™, VelociTI™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXVSK642-3
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Texas Instruments
EZDSP TMS320C55X EVAL BRD / TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX5515EZDSP
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Texas Instruments
IAR KICKSTART TMS470R1A256 EVAL / TMS470R1A256 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMS-FET470A256

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention