Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2 V ~ 5.5 V
Operating Supply Current 8.5μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 1242325-REF3318AIDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF3318
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3318AIDCKT CAD Model

Description

Product Overview: Texas Instruments REF3318AIDCKT

The REF3318AIDCKT is a high-precision, low-power, series voltage reference from Texas Instruments, designed to maintain accuracy and stability in a wide range of applications. This voltage reference is part of the REF33xx family, which is known for its small size and excellent temperature drift performance, making it an ideal choice for space-constrained designs that require a reliable voltage reference.

Key Features

  • Output Voltage: The REF3318AIDCKT provides a fixed output voltage of 1.8V, which is ideal for modern low-voltage systems.
  • High Accuracy: It boasts an initial accuracy of ±0.1% (max), ensuring precise voltage regulation for sensitive components.
  • Low Temperature Drift: With a temperature drift of just 35 ppm/°C (max), this device maintains its accuracy over a wide temperature range.
  • Low Power Consumption: The device features a very low quiescent current of 4 μA (typ), which is beneficial for battery-powered and energy-efficient applications.
  • Small Package: It comes in a compact SC70 package, which requires minimal board space and is suitable for high-density circuit designs.
  • Wide Operating Temperature Range: The REF3318AIDCKT operates over an industrial temperature range of –40°C to +125°C, allowing its use in harsh environments.
  • Dropout Voltage: It has a low dropout voltage, which enhances its performance in scenarios with minimal input-to-output differential.

Applications

The REF3318AIDCKT is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Medical and healthcare systems
  • Automotive control systems
  • Industrial instrumentation
  • Power supply monitoring

With its combination of high accuracy, low power consumption, and compact size, the REF3318AIDCKT from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Whether you're working on a sophisticated medical device or a rugged industrial control unit, this voltage reference can help you achieve the precision your application demands.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Texas Instruments
IC VREF SHUNT 2.5V 8SOIC
Lowest to $5.6762
ECAD model for LM285BYMX-2.5
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $0.6152
ECAD model for LM4040C30IDBZR
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Texas Instruments
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Lowest to $6.2161
ECAD model for LM385BXM-2.5
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6668 $50.6692
46+ $2.1881 $100.6526
71+ $2.1197 $150.4987
98+ $2.0514 $201.0372
127+ $1.9830 $251.8410
169+ $1.7779 $300.4651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,230 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention