EN
  • EN
  • DE

TMDSDCDC8KIT

Part No TMDSDCDC8KIT
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TMDSDCDC8KIT / TMS320F28x * Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™
Package Box
Product Status Obsolete
Type Power Management
Function *
Embedded Yes, DSC
Utilized IC / Part TMS320F28x
Supplied Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341807-TMDSDCDC8KIT
Ultra Librarian 3D Model Ultra Librarian TMDSDCDC8KIT CAD Model

Description

The TMDSDCDC8KIT from Texas Instruments is a comprehensive development tool designed for engineers and developers who are looking to create and test high-performance digital control applications. This kit is specifically tailored for the development of advanced motor control systems, solar inverters, power supplies, and other sophisticated digital power conversion systems.

Key Features

  • Robust Hardware: At the heart of the TMDSDCDC8KIT is a powerful digital signal processor (DSP) that provides the computational horsepower necessary for complex algorithms and control strategies. This enables real-time processing and control for a variety of applications.
  • Extensive Development Software: Included with the kit is a suite of development software tools that simplify coding, debugging, and performance optimization. This integrated environment helps reduce development time and accelerates time-to-market.
  • Modular Design: The kit's modular design allows for easy expansion and customization. Additional modules and components can be added to meet the unique needs of each application, ensuring a flexible and scalable solution.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including detailed user guides, application notes, and white papers, which serve as valuable resources for developers to understand the full capabilities of the kit.

Applications

The TMDSDCDC8KIT is ideal for a wide range of applications that require precise digital control, such as:

  • Industrial motor drives and servo systems
  • Renewable energy systems, including solar inverters
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) modules

Why Choose TMDSDCDC8KIT?

Choosing the TMDSDCDC8KIT for your digital control projects means selecting a tool that is backed by Texas Instruments' reputation for quality and reliability. With its powerful processing capabilities, comprehensive software tools, and flexible design, this kit is an excellent investment for professionals looking to innovate and excel in the field of digital power electronics.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess