EN
  • EN
  • DE

TMDSADPEMU-20A

Part No TMDSADPEMU-20A
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER JTAG EMULATOR 14/20 PIN / XDS510, XDS560 - Emulator Target Package Adapter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Accessory Type Emulator Target Package Adapter
For Use With/Related Products XDS510, XDS560
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1341878-TMDSADPEMU-20A
Ultra Librarian 3D Model Ultra Librarian TMDSADPEMU-20A CAD Model

Description

Product Overview: TMDSADPEMU-20A by Texas Instruments

The TMDSADPEMU-20A is a high-performance adapter and emulator from Texas Instruments, designed to facilitate the development and debugging of a wide range of TI's embedded processors. This tool is an integral part of the embedded system designer's arsenal, providing a seamless interface for code development and performance analysis.

Key Features

  • Compatibility: Supports a variety of Texas Instruments processors, ensuring a broad application range.
  • Interface: Equipped with a JTAG interface for debugging and a high-speed USB 2.0 connection for easy connection to a host PC.
  • Power Supply: The emulator is powered directly via the USB connection, eliminating the need for an external power source and simplifying the setup.
  • Advanced Debugging: Offers advanced features such as real-time in-system programming, breakpoint setting, and step-through debugging to streamline development.

Technical Specifications

  • Model: TMDSADPEMU-20A
  • Dimensions: Compact and portable design for ease of use in different environments.
  • Software Support: Compatible with Code Composer Studio™ (CCS) Integrated Development Environment (IDE) for a comprehensive development experience.

Applications

The TMDSADPEMU-20A is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure

Conclusion

For developers working with Texas Instruments embedded processors, the TMDSADPEMU-20A represents an invaluable tool for efficient and effective code development. Its ease of use, combined with powerful debugging capabilities, makes it an essential component for any serious development project. By integrating this emulator into your workflow, you can accelerate the development cycle and bring robust, reliable products to market faster.

You May Also Be Interested in

Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess