EN
  • EN
  • DE

AD800-52BRZRL

Part No AD800-52BRZRL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK\DATA RECOVERY PLL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose DS-3, STS-1
Input ECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 51.84MHz
Supply Voltage - Operating -4.5 V to -5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 144853-AD800-52BRZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD800-52BRZRL CAD Model

Description

Introducing the AD800-52BRZRL from Analog Devices Inc.

The AD800-52BRZRL is a cutting-edge product from the renowned semiconductor manufacturer Analog Devices Inc., designed to meet the needs of modern electronics with precision and reliability. This high-performance component is a testament to Analog Devices' commitment to providing innovative solutions that cater to a wide array of applications, including communication systems, medical equipment, industrial instrumentation, and more.

Key Features and Benefits

  • High Precision: The AD800-52BRZRL delivers accurate and consistent performance, which is crucial for applications where precision is key.
  • Robust Design: Crafted with durability in mind, this product can withstand the rigors of demanding environments, ensuring a long operational life.
  • Flexibility: Its versatile nature makes it suitable for a diverse range of applications, providing designers with the flexibility to integrate it into various systems.
  • Energy Efficiency: With energy consumption being a critical factor in electronic design, the AD800-52BRZRL is engineered to operate with high efficiency, minimizing power usage and heat generation.

Applications

The AD800-52BRZRL is ideal for applications that require high levels of accuracy and stability. Its robust design ensures that it can be used in:

  • Telecommunication systems
  • Medical diagnostic and monitoring equipment
  • Industrial control and automation
  • High-precision instrumentation
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD800-52BRZRL is no exception. It is manufactured under strict quality control standards, ensuring that each component meets the highest levels of quality and reliability. Customers can trust this product to perform consistently over time, even in the most challenging conditions.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the AD800-52BRZRL. Analog Devices provides extensive resources, including data sheets, application notes, and design guides, to assist engineers in integrating this component into their projects seamlessly.

For those looking to enhance their electronic designs with a reliable and high-performance component, the AD800-52BRZRL from Analog Devices Inc. is an excellent choice that offers the quality and innovation synonymous with a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess