EN
  • EN
  • DE

LM2795TLX/NOPB

Part No LM2795TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 3.8V
Current - Output / Channel 20mA
Frequency 515kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFBGA
Supplier Device Package 14-μSMD (2.1x2.4)
Family Part Number LM2795
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 754265-LM2795TLX/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2795TLX/NOPB CAD Model

Description

Product Overview: LM2795TLX/NOPB - Texas Instruments

The LM2795TLX/NOPB is a high-performance charge pump and LED driver from the reputable manufacturer Texas Instruments. This device is designed to provide a regulated current to white LEDs, which are commonly used for backlighting in small-sized LCD displays. Its application areas range from mobile phones to portable media players, offering an efficient solution for display lighting.

Key Features

  • Charge Pump Technology: The LM2795TLX/NOPB utilizes a 1x/1.5x/2x charge pump to efficiently regulate the power supplied to the LEDs, ensuring consistent brightness and maximizing battery life.
  • High Efficiency: This device is designed for high efficiency, which is crucial for battery-powered applications. It helps in prolonging the device's operational time between charges.
  • Adjustable Output Current: It provides an adjustable output current that can be set via an external resistor, giving designers flexibility in controlling the brightness of the LEDs.
  • Small Footprint: The LM2795TLX/NOPB comes in a compact, leadless package that is ideal for space-constrained applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature ensures the device operates within safe temperature limits, preventing damage due to overheating.

Specifications

With an input voltage range of 2.7V to 5.5V, the LM2795TLX/NOPB is versatile and can be used in a variety of power environments. Its output current can be programmed up to 30mA per LED, and it can drive up to three white LEDs in series, making it suitable for most small-to-medium sized displays.

Applications

  • Mobile phones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Other handheld devices

The LM2795TLX/NOPB is available in a 14-pin leadless package (TLX), which is RoHS compliant and designated by the NOPB (No Lead (Pb)) suffix, indicating it is manufactured with environmentally friendly processes.

Conclusion

Overall, the LM2795TLX/NOPB from Texas Instruments is a reliable and efficient solution for driving white LEDs in portable applications. Its combination of high efficiency, adjustable output current, and small form factor, along with protective features, make it a go-to choice for designers looking to enhance the visual experience of small LCD displays while maintaining power efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess