EN
  • EN
  • DE

LT4356IMS-3#TRPBF

Part No LT4356IMS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878819-LT4356IMS-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356IMS-3#TRPBF CAD Model

Description

Product Overview: LT4356IMS-3#TRPBF

The LT4356IMS-3#TRPBF is a robust surge stopper device designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to protect sensitive electronic circuits from high voltage transients and surges that can occur due to various environmental and industrial causes such as lightning strikes, load dump in vehicles, and power supply fluctuations.

Encased in an MSOP-10 package, the LT4356IMS-3#TRPBF offers a compact solution for surge protection in a variety of applications. Its design ensures that in the event of an overvoltage condition, the output voltage is safely limited to a user-defined level, thereby safeguarding downstream components from potential damage.

Key Features:

  • Surge Protection: The device can withstand and control high voltage transients, providing reliable protection against surges.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level using an external resistor divider, offering flexibility for different applications and requirements.
  • Overcurrent Protection: In addition to surge protection, the LT4356IMS-3#TRPBF provides overcurrent protection, which helps prevent damage due to excessive current draw.
  • Wide Operating Voltage Range: The device operates over a wide input voltage range, accommodating various supply levels.
  • Low Quiescent Current: The low current draw in standby mode makes it suitable for power-sensitive applications.
  • Robust Temperature Range: It is designed to operate reliably over an industrial temperature range, ensuring performance in harsh environments.

Applications:

The LT4356IMS-3#TRPBF is ideal for use in a range of applications that require reliable protection against voltage transients. These include:

  • Automotive electronics
  • Industrial control systems
  • Avionics and military hardware
  • Telecommunication infrastructure
  • Power supplies and converters

With its robust feature set and flexible design, the LT4356IMS-3#TRPBF from Analog Devices Inc. is a top choice for designers looking to enhance the durability and longevity of their electronic systems. Its ability to manage and mitigate the risks associated with voltage spikes and surges makes it an invaluable component in protecting critical electronic infrastructure.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5632 $51.3792
15+ $7.0263 $105.3945
23+ $6.8067 $156.5541
31+ $6.5871 $204.2001
40+ $6.3676 $254.7040
53+ $5.7088 $302.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess