EN
  • EN
  • DE

ESP32-WROOM-32E-N16

Part No ESP32-WROOM-32E-N16
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type Integrated, Trace
Utilized IC / Part ESP32-D0WD-V3
Memory Size 16MB Flash, 448kB ROM, 536kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-SMD Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370891-ESP32-WROOM-32E-N16
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32E-N16 CAD Model

Description

The ESP32-WROOM-32E-N16 is a wireless RF transceiver module and modem designed by Espressif Systems. It operates in the frequency range of 2.4GHz to 2.5GHz and supports Bluetooth and WiFi protocols.

  • Frequency: 2.4GHz to 2.5GHz
  • Protocol: Bluetooth, WiFi
  • Package: 38-SMD
  • Mounting Type: Surface Mount
  • Voltage Supply: 3V to 3.6V
  • Flash Memory: 16MB
  • ROM: 448kB
  • SRAM: 536kB
  • Data Rate: 150Mbps
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
  • Power Output: 20dBm
  • Sensitivity: -98dBm

You May Also Be Interested in

Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7303 $52.2242
29+ $3.4942 $101.3318
45+ $3.3761 $151.9245
64+ $3.1400 $200.9600
83+ $3.0220 $250.8260
104+ $2.9040 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess