EN
  • EN
  • DE

TMCS1101A1BQDRQ1

Part No TMCS1101A1BQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL 45A 8SOIC / Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±45A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1101A1BQDRQ1DKR,296-TMCS1101A1BQDRQ1CT,296-TMCS1101A1BQDRQ1TR
Standard Package 2,500
Win Source Part Number 1130742-TMCS1101A1BQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1101A1BQDRQ1 CAD Model

Description

The TMCS1101A1BQDRQ1 is a state-of-the-art precision isolated current sensor developed by Texas Instruments. This high-performance device is designed for a wide range of applications, including motor control, power delivery systems, and energy monitoring solutions.

Key Features

  • High Accuracy: The TMCS1101 offers high accuracy current sensing, making it suitable for precision measurements in critical applications.
  • Isolation: With galvanic isolation, this sensor ensures that the high-voltage side of the system is completely separated from the low-voltage side, enhancing safety and noise immunity.
  • Wide Input Range: It can measure direct or alternating currents, with an input range that accommodates various use cases.
  • Low Drift: The device features low offset drift and gain drift, ensuring stable performance over temperature variations.
  • High Bandwidth: The sensor provides high bandwidth capabilities, which is essential for fast response times in control systems.

Applications

  • Industrial Motor Drives
  • Power Supply Units
  • Inverters
  • Electric Vehicle Charging Stations
  • Battery Management Systems

Technical Specifications

  • Package: 8-pin SOIC
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage: 3.0V to 5.5V
  • Output: Proportional to the current passing through the integrated primary conductor

The TMCS1101A1BQDRQ1 is a robust and reliable choice for those seeking accurate current sensing in a compact form factor. With its comprehensive set of features and compliance with automotive standards, it's an excellent choice for both industrial and automotive applications that require precise current monitoring and safety.

You May Also Be Interested in

Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Melexis Technologies NV
PLUG & POWER CURRENT SENSOR IC I / Current Sensor 25A Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC
Lowest to $17.6890
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 10A AC / Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.4473
Infineon Technologies
SENSOR CURRENT HALL 25A 8TISON / Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Need more? Email Us
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.4712

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2275 $51.2325
55+ $1.8277 $100.5235
85+ $1.7706 $150.5010
117+ $1.7135 $200.4795
151+ $1.6564 $250.1164
203+ $1.4850 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess