EN
  • EN
  • DE

TMAG5273A1QDBVT

Part No TMAG5273A1QDBVT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LOW-POWER LINEAR 3D HALL-EFFECT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203686-TMAG5273A1QDBVT
Manufacturer Texas Instruments
Category Sensors, Transducers- Magnetic Sensors -Linear, Compass (ICs)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Hall Effect
Output Type I²C
Operating Temperature -40°C ~ 125°C (TA)
Features Sleep Mode, Temperature Compensated
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TMAG5273A1QDBVT CAD Model

Description

The TMAG5273A1QDBVT is a state-of-the-art linear Hall-effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-precision sensor is engineered for a wide range of applications, including position sensing, proximity detection, and motion detection in various industrial and consumer products.

Key Features

  • High Sensitivity: The TMAG5273A1QDBVT offers exceptional magnetic field sensitivity, enabling it to detect minute changes in magnetic flux density, which makes it ideal for precise position sensing tasks.
  • Wide Voltage Range: This sensor operates over a broad supply voltage range, accommodating various system power requirements and ensuring versatility in different application environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMAG5273A1QDBVT consumes minimal power, making it suitable for battery-powered or energy-conscious applications.
  • Robust Design: The device is built to withstand harsh operating conditions, featuring a wide temperature range and high resistance to mechanical stress.
  • Output Versatility: It provides a linear analog output that correlates with the magnetic field strength, allowing for straightforward interfacing with microcontrollers and other circuitry.

Applications

The versatility of the TMAG5273A1QDBVT enables its use in a variety of applications, including but not limited to:

  • Industrial automation for precise control of machinery and equipment.
  • Consumer electronics where space is at a premium and accuracy is paramount.
  • Automotive systems for reliable position and speed sensing.
  • Robotics for feedback in motion control systems.

Technical Specifications

With a compact SOT-23 package, the TMAG5273A1QDBVT is designed for easy integration into various circuit designs. It boasts a temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions. Its analog output and linear response to magnetic fields make it a versatile choice for designers seeking a straightforward, high-performance sensing solution.

Conclusion

Overall, the TMAG5273A1QDBVT from Texas Instruments exemplifies cutting-edge sensor technology with its high sensitivity, low power consumption, and robust design. It is an excellent choice for engineers and designers who require a reliable and efficient linear Hall-effect sensor for their next project.

You May Also Be Interested in

Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5418 $51.4710
200+ $0.5075 $101.5000
310+ $0.4903 $151.9930
440+ $0.4561 $200.6840
570+ $0.4389 $250.1730
715+ $0.4218 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess