EN
  • EN
  • DE

TM4E123GH6ZRBI7R

Part No TM4E123GH6ZRBI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Package Tape & Reel (TR)
Base Product Number TM4E123
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261992-TM4E123GH6ZRBI7R
Ultra Librarian 3D Model Ultra Librarian TM4E123GH6ZRBI7R CAD Model

Description

The TM4E123GH6ZRBI7R is a highly integrated microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance, versatility, and efficient power management. The TM4E123GH6ZRBI7R is built around the ARM® Cortex®-M4F processor, which provides a perfect blend of energy efficiency and computing power.

With a clock speed of up to 80 MHz, the TM4E123GH6ZRBI7R offers impressive processing capabilities for complex tasks. It also includes a floating-point unit (FPU) that allows for better handling of numerical computations and DSP instructions, making it ideal for applications that require mathematical calculations, such as signal processing or control algorithms.

This microcontroller boasts 256KB of flash memory and 32KB of SRAM, providing ample space for program storage and efficient data management. Additionally, it offers a range of communication interfaces, including I2C, SPI, UART, and USB, making it highly adaptable for connecting with other components or peripheral devices.

The TM4E123GH6ZRBI7R is also equipped with a variety of timers, GPIOs, and ADCs (Analog-to-Digital Converters), enabling it to handle a wide array of input/output operations. Its advanced PWM (Pulse Width Modulation) capabilities are particularly useful for precise control over motors or LED dimming, among other applications.

Safety and reliability are paramount in embedded systems, and the TM4E123GH6ZRBI7R addresses these concerns with its integrated watchdog timers and brown-out protection. Furthermore, it supports a wide operating temperature range, making it suitable for industrial environments or outdoor applications where conditions can be harsh.

Whether you're developing a sophisticated industrial control system, a connected IoT device, or a high-performance consumer product, the TM4E123GH6ZRBI7R from Texas Instruments provides the necessary features, performance, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1517 $50.3034
5+ $20.6373 $103.1865
8+ $19.9924 $159.9392
11+ $19.3475 $212.8225
14+ $18.7026 $261.8364
18+ $16.7678 $301.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess