EN
  • EN
  • DE

TM4C129ENCPDTT3R

Part No TM4C129ENCPDTT3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201609-TM4C129ENCPDTT3R
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Tiva™ C
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, QSSI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian TM4C129ENCPDTT3R CAD Model

Description

The TM4C129ENCPDTT3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a broad range of applications. This MCU is part of the Tiva™ C Series, which is well-known for its robust architecture, rich set of peripherals, and extensive integration.

Key Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the TM4C129ENCPDTT3R is a 32-bit ARM Cortex-M4 CPU with a floating-point unit (FPU), providing efficient computation and exceptional performance for math-intensive applications.
  • Integrated Connectivity: This MCU boasts an array of communication features, including dual CAN, USB, and Ethernet MAC+PHY, making it ideal for connected solutions.
  • Generous Memory: Equipped with 1MB Flash memory and 256KB SRAM, the TM4C129ENCPDTT3R can handle complex applications and buffering with ease.
  • Robust Security Features: With hardware encryption and cryptographic acceleration, this MCU ensures secure data transfer and storage, protecting sensitive information.
  • Wide Range of I/Os: An extensive set of I/O options including GPIOs, serial interfaces, and analog inputs provides flexibility for interfacing with various external devices.

Applications

The TM4C129ENCPDTT3R is versatile and can be used in various applications, such as:

  • Industrial control systems
  • Home and building automation
  • Internet of Things (IoT) devices
  • Medical equipment
  • Automotive and transportation systems

Package and Quality

The TM4C129ENCPDTT3R is available in a 128-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications. It is also characterized for industrial temperature ranges, ensuring reliable performance under various environmental conditions. Texas Instruments is committed to high-quality standards, and this product is compliant with RoHS (Restriction of Hazardous Substances) regulations.

Support and Resources

Texas Instruments provides extensive support for the TM4C129ENCPDTT3R, including technical documentation, development tools, and software libraries. Designers can access the TivaWare™ software suite, which offers a comprehensive set of drivers and middleware to streamline the development process.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9271 $50.7813
8+ $13.8889 $111.1112
12+ $13.4549 $161.4588
16+ $13.0209 $208.3344
20+ $12.5868 $251.7360
27+ $11.2847 $304.6869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess