EN
  • EN
  • DE

TM4C123GH6ZRBI7

Part No TM4C123GH6ZRBI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 120
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 157-VFBGA
Supplier Device Package 157-BGA Microstar Junior (9x9)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TEXTISTM4C123GH6ZRBI7,2156-TM4C123GH6ZRBI7
Standard Package 260
Win Source Part Number 1176713-TM4C123GH6ZRBI7
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6ZRBI7 CAD Model

Description

The TM4C123GH6ZRBI7 is a high-performance microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance, connectivity options, and versatile peripherals.

Key Features

  • Core: The heart of the TM4C123GH6ZRBI7 is an ARM® Cortex®-M4 processor with a floating-point unit (FPU). This 32-bit core provides efficient computation and control capabilities, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for program storage and operational data.
  • Speed: With a system clock that can run up to 80 MHz, the TM4C123GH6ZRBI7 can handle complex tasks and processes quickly and efficiently.
  • Communication Interfaces: This microcontroller offers a variety of communication interfaces, including I2C, SPI, UART, and USB, allowing for easy integration with other components and peripherals.
  • GPIO: It provides a rich set of general-purpose input/output pins, which can be configured for various uses and support interrupt capabilities to respond to external events.
  • Analog-to-Digital Converter: The built-in 12-bit ADC enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Timers: Multiple timers, including general-purpose and watchdog timers, are available for timing and control applications.
  • Power Management: The TM4C123GH6ZRBI7 includes power-saving features that allow for efficient operation in low-power modes, making it ideal for battery-powered applications.

Applications

The TM4C123GH6ZRBI7 is versatile and can be used in a variety of applications, including industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust feature set ensures that it can handle the complex tasks required by these applications while maintaining high reliability and performance.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TM4C123GH6ZRBI7 is no exception, as it is designed to meet the stringent quality standards required by the industry, ensuring long-term reliability for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7991 $68.3973
6+ $18.7070 $112.2420
9+ $18.1224 $163.1016
12+ $17.5378 $210.4536
15+ $16.9532 $254.2980
20+ $15.1994 $303.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess