EN
  • EN
  • DE

TM4C123GH6PMI7R

Part No TM4C123GH6PMI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
The number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 758807-TM4C123GH6PMI7R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMI7R CAD Model

Description

The TM4C123GH6PMI7R is a high-performance microcontroller from Texas Instruments, designed for a wide range of applications that require sophisticated control and connectivity features. This microcontroller is part of the Tiva™ C Series, which is well-known for its robustness, versatility, and efficiency in embedded systems.

Key Features

  • Core: The TM4C123GH6PMI7R is built around an ARM® Cortex®-M4F core, which operates at up to 80 MHz. This core includes a floating-point unit (FPU) that supports single-precision floating-point instructions for efficient computation and signal processing.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, providing ample space for code storage and runtime operations.
  • I/O and Peripherals: This microcontroller offers a rich set of peripherals including GPIOs, UARTs, I2C, SPI, PWM, and analog-to-digital converters (ADCs). It also features advanced peripherals like USB OTG, CAN, and Quadrature Encoder Interface (QEI) for complex applications.
  • Connectivity: The inclusion of integrated communication interfaces supports a wide range of connectivity options, making the TM4C123GH6PMI7R ideal for IoT (Internet of Things) devices and smart networked systems.
  • Power Management: With its integrated power management system, the TM4C123GH6PMI7R can operate in multiple power modes, reducing power consumption for battery-powered and power-sensitive applications.
  • Reliability and Performance: Designed to perform reliably in challenging conditions, it features industrial-grade temperature ranges and a robust design that ensures stable operation over the product's lifespan.

Applications

The versatility of the TM4C123GH6PMI7R makes it suitable for a broad array of applications, including industrial control systems, automotive electronics, home automation, medical devices, and consumer electronics. Its powerful core and comprehensive feature set enable developers to build complex and reliable systems with ease.

Support and Resources

Texas Instruments provides extensive support and resources for the TM4C123GH6PMI7R, including technical documentation, software libraries, development tools, and a vibrant community forum. This ensures that designers can reduce development time and bring their products to market faster while leveraging the full capabilities of the microcontroller.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7630 $56.2890
7+ $15.3953 $107.7671
11+ $14.9142 $164.0562
14+ $14.4331 $202.0634
18+ $13.9520 $251.1360
24+ $12.5087 $300.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,748 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess