EN
  • EN
  • DE

TM4C123GH6PGEI7R

Part No TM4C123GH6PGEI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169184-TM4C123GH6PGEI7R
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Tiva™ C
Package Tape & Reel (TR)
Product Status Active
Speed 80MHz
Core Size 32-Bit Single-Core
Core Processor ARM® Cortex®-M4F
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PGEI7R CAD Model

Description

The TM4C123GH6PGEI7R is a high-performance ARM Cortex-M4F based microcontroller (MCU) from Texas Instruments, designed for a broad range of applications. This advanced microcontroller is well-suited for industrial control, automotive systems, home automation, and portable electronics, thanks to its robust set of features and capabilities.

Key Features:

  • Core: ARM Cortex-M4F processor with a Floating Point Unit (FPU) operating at up to 80 MHz, offering efficient data processing and support for single-precision floating-point arithmetic.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: Features a variety of peripherals including GPIOs, UARTs, SPI, I2C, PWM, ADCs, and timers, enabling versatile interfacing with other components and systems.
  • Connectivity: Integrated support for USB 2.0 device/host/OTG, along with a CAN controller for automotive and industrial networking applications.
  • Power Management: Offers multiple power-saving modes, including sleep and deep-sleep modes, making it ideal for battery-powered and energy-efficient applications.
  • Reliability: Industrial-grade temperature range from -40°C to 85°C ensures reliable operation in harsh environments.
  • Package: Available in a 144-LQFP (Low-profile Quad Flat Package) that provides a compact footprint for space-constrained applications.

Applications:

The versatility of the TM4C123GH6PGEI7R makes it an excellent choice for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics, such as dashboard systems and engine control units
  • Home automation and smart home devices
  • Portable instrumentation and medical devices
  • Internet of Things (IoT) devices

With its robust feature set and reliable performance, the TM4C123GH6PGEI7R MCU from Texas Instruments is a powerful and flexible solution for your next electronics project or product design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7695 $59.3085
7+ $16.2211 $113.5477
10+ $15.7142 $157.1420
14+ $15.2073 $212.9022
18+ $14.7004 $264.6072
23+ $13.1797 $303.1331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess