EN
  • EN
  • DE

TM4C123BH6PM

Part No TM4C123BH6PM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 372194-TM4C123BH6PM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM4C123BH6PM CAD Model

Description

TM4C123BH6PM Microcontroller Overview

The TM4C123BH6PM microcontroller is a high-performance ARM Cortex-M4F based MCU produced by Texas Instruments, designed to meet the demanding requirements of embedded systems in industrial, automotive, and consumer applications. This microcontroller is well-suited for those who require a perfect blend of power efficiency, processing capabilities, and advanced features in their projects or products.

Key Features

  • Core: The TM4C123BH6PM is built around a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) that operates at up to 80 MHz, providing efficient computation for both integer and floating-point operations.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, ensuring ample space for application code and data storage.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals such as GPIOs, timers, UARTs, SPI/I2C modules, and analog-to-digital (ADC) and digital-to-analog (DAC) converters, offering versatile interfacing options.
  • Advanced Features: Advanced features include USB 2.0 device/host/OTG capabilities, PWM outputs, and a multitude of serial communication interfaces. It also has a wide range of motion control peripherals, making it ideal for motor control applications.
  • Power Management: The MCU provides a variety of power-saving modes, which make it possible to optimize power consumption according to the application's needs.
  • Robust Security: Security features such as hardware encryption and a random number generator ensure secure data transfer and storage.
  • Development Support: Texas Instruments offers extensive support for the TM4C123BH6PM microcontroller, including development kits, software libraries, and the TivaWare for C Series software suite, which simplifies programming and reduces time to market.

Applications

The TM4C123BH6PM is ideal for a wide range of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable instrumentation. Its rich feature set and high level of integration make it a go-to choice for designers looking for a reliable and flexible microcontroller solution.

Overall, the TM4C123BH6PM from Texas Instruments represents a powerful, feature-rich microcontroller that can serve as the heart of sophisticated embedded systems, delivering both performance and efficiency.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2939 $54.8817
7+ $15.0104 $105.0728
11+ $14.5414 $159.9554
15+ $14.0723 $211.0845
19+ $13.6032 $258.4608
25+ $12.1960 $304.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess