EN
  • EN
  • DE

TM4C123BH6PGEIR

Part No TM4C123BH6PGEIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797221-TM4C123BH6PGEIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C123BH6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C123BH6PGEIR CAD Model

Description

Overview of TM4C123BH6PGEIR Microcontroller

The TM4C123BH6PGEIR is a high-performance ARM Cortex-M4 based microcontroller from Texas Instruments, well-suited for a wide range of applications including industrial control systems, automotive electronics, and IoT devices. This microcontroller is designed to provide users with a balance of power efficiency, processing capabilities, and advanced peripherals, making it an ideal choice for both complex and power-sensitive applications.

Key Features

  • Core: The TM4C123BH6PGEIR is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU) that operates at up to 80 MHz. The ARM Cortex-M4 core offers enhanced computational performance, which is particularly beneficial for math-intensive applications such as digital signal processing.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. The flash memory also supports in-circuit programming and debugging, which simplifies the development process.
  • I/O and Peripherals: A rich set of peripherals is included, such as multiple serial communication interfaces (UART, SPI, I2C, CAN), USB 2.0 Full-Speed device/host/OTG, analog-to-digital (ADC) and digital-to-analog (DAC) converters, and a variety of timers and PWM outputs. This broad range of peripherals enables the microcontroller to interface with a wide array of sensors, actuators, and other electronic components.
  • Connectivity: The integrated Ethernet MAC+PHY (10/100 Mbps) provides robust network connectivity, essential for IoT applications requiring internet access or networked communication.
  • Robustness: The device is characterized to perform in an extended temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments.
  • Energy Efficiency: Power-saving modes, such as sleep and deep sleep, help to minimize power consumption during periods of inactivity, which is critical for battery-operated devices.

Applications

The versatility of the TM4C123BH6PGEIR microcontroller makes it suitable for a diverse set of applications. It is commonly used in industrial automation systems for process control, in automotive electronics for engine management systems, and in consumer electronics where efficient processing and connectivity are required. Additionally, its robust networking capabilities make it an excellent choice for developing smart IoT devices that need to communicate over the internet or within a networked environment.

Conclusion

Overall, the TM4C123BH6PGEIR from Texas Instruments is a powerful microcontroller that offers a unique combination of performance, energy efficiency, and rich peripheral integration, making it a top choice for engineers and developers working on advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8059 $54.0295
10+ $10.1220 $101.2200
16+ $9.7801 $156.4816
22+ $9.0962 $200.1164
29+ $8.7542 $253.8718
36+ $8.4122 $302.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess