EN
  • EN
  • DE

TM4C123AH6PMI7

Part No TM4C123AH6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1380084-TM4C123AH6PMI7
Ultra Librarian 3D Model Ultra Librarian TM4C123AH6PMI7 CAD Model

Description

The TM4C123AH6PMI7 is a high-performance microcontroller product from Texas Instruments, designed to meet the rigorous demands of modern embedded control applications. This microcontroller is a member of the Tiva™ C Series, which is renowned for its robust architecture, rich set of peripherals, and advanced connectivity features.

Key Features

  • Core: At the heart of the TM4C123AH6PMI7 is an ARM® Cortex™-M4 processor with a floating-point unit (FPU), operating at speeds up to 80 MHz. This core provides the computational power needed for complex algorithms and signal processing tasks.
  • Memory: The device includes generous on-chip memory, featuring 256KB of Flash memory for program storage and 32KB of SRAM for data handling.
  • Connectivity: Rich connectivity options are available, including USB 2.0 device/host/OTG capabilities, as well as Serial Peripheral Interface (SPI), I2C, and UARTs for serial communication.
  • Timers and PWM: A variety of timers, including six 32-bit and twelve 16-bit timer modules, and PWM outputs enable precise control for time-sensitive tasks.
  • Analog Features: Integrated analog capabilities are provided by two 12-bit Analog-to-Digital Converters (ADCs) with 24 channels and two Analog Comparators, facilitating a wide range of sensor interfacing and control applications.
  • GPIO: The TM4C123AH6PMI7 offers extensive GPIO capabilities with up to 43 programmable pins, each with interrupt capability, to interface with external devices.
  • Advanced Motion Control: The microcontroller supports advanced motion and motor control functions, making it suitable for a variety of industrial automation applications.
  • Power Management: Sophisticated power management features, including sleep and hibernation modes, ensure efficient operation and power saving for battery-powered or energy-conscious applications.

Applications

The TM4C123AH6PMI7 is versatile and can be used in a wide array of applications, such as industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust feature set and high level of integration make it a preferred choice for engineers and designers looking for a reliable microcontroller solution.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TM4C123AH6PMI7 is no exception, and it is designed to meet or exceed the stringent reliability requirements of industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6825 $58.0950
13+ $7.9446 $103.2798
20+ $7.6964 $153.9280
27+ $7.4481 $201.0987
35+ $7.1998 $251.9930
47+ $6.4550 $303.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess