EN
  • EN
  • DE

TM4C1233H6PGEI7R

Part No TM4C1233H6PGEI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797203-TM4C1233H6PGEI7R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name TM4C1233H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1233H6PGEI7R CAD Model

Description

Product Overview: TM4C1233H6PGEI7R by Texas Instruments

The TM4C1233H6PGEI7R microcontroller is a high-performance ARM Cortex-M4 based MCU from Texas Instruments, designed for a broad range of applications. This microcontroller is particularly suitable for industrial control, automotive and home automation, and embedded systems that require efficient data processing, communication, and low-power operation.

Key Features

  • Core: ARM Cortex-M4 CPU with a floating-point unit operating at up to 80 MHz, providing the perfect blend of processing power and energy efficiency.
  • Memory: Equipped with 256KB of Flash memory and 32KB of SRAM, which allows for robust application development and efficient data handling.
  • I/O and Peripherals: Boasts a rich set of peripherals including UARTs, SPI, I2C modules, PWM outputs, and 12-bit ADCs. This versatility makes it ideal for interfacing with a wide range of sensors and actuators.
  • Connectivity: Features USB 2.0 Full-Speed Device and Host capabilities, enhancing its connectivity options for various applications.
  • Power Management: Offers multiple power-saving modes, which enable the design of energy-efficient applications.
  • Packaging: Available in a 144-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and long-term reliability.

Applications

The TM4C1233H6PGEI7R is designed to address the needs of a multitude of embedded systems. Its robust feature set makes it particularly well-suited for:

  • Industrial automation systems
  • Motor control applications
  • Home automation and smart home devices
  • Automotive electronics
  • Point-of-sale machines
  • Medical devices
  • Internet of Things (IoT) devices

With its powerful ARM Cortex-M4 core, extensive memory and peripheral set, and flexible power management options, the TM4C1233H6PGEI7R from Texas Instruments is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess