EN
  • EN
  • DE

TLVM13660RDLR

Part No TLVM13660RDLR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description PROTOTYPE / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 6V 6A 3V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TVLM13660
Package Bulk
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 6V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95.6%
Mounting Type Surface Mount
Package / Case 20-PowerBFQFN Module
Size / Dimension 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm)
Supplier Device Package 20-B3QFN (5x5.5)
Control Features Enable, Active High
Standard Package 1,000
Win Source Part Number 1351109-TLVM13660RDLR
Ultra Librarian 3D Model Ultra Librarian TLVM13660RDLR CAD Model

Description

Introducing the TLVM13660RDLR from Texas Instruments

The TLVM13660RDLR is a cutting-edge voltage regulator integrated circuit (IC) designed and manufactured by the renowned electronics company, Texas Instruments (TI). This product is part of TI's extensive portfolio of power management solutions, which are known for their reliability, efficiency, and advanced technology.

At the heart of the TLVM13660RDLR is a high-performance, low-dropout regulator that is capable of delivering a continuous output current of up to 600mA. The device operates over a wide input voltage range, making it suitable for a variety of applications, from consumer electronics to industrial systems. Its flexibility is further enhanced by an adjustable output voltage feature, which allows designers to tailor the output to meet specific requirements.

One of the key benefits of the TLVM13660RDLR is its power efficiency. The device boasts a low quiescent current, which minimizes power loss when in operation, thereby extending battery life in portable applications. Additionally, it features a fast transient response, ensuring stable performance even under rapidly changing load conditions. This makes it an excellent choice for powering sensitive electronic components that require a steady supply voltage.

The TLVM13660RDLR also comes with built-in protection features that safeguard the IC and the system it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure the device operates within safe parameters, thus enhancing system reliability.

Designed with practicality in mind, the TLVM13660RDLR is offered in a compact, surface-mount package that is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for modern, compact electronic designs. Furthermore, the device is characterized for operation over a wide temperature range, which ensures performance in diverse environmental conditions.

For engineers and designers looking for a reliable power management solution, the TLVM13660RDLR from Texas Instruments represents a blend of performance, efficiency, and versatility. Whether it's for powering microcontrollers, sensors, or other digital ICs, this voltage regulator is engineered to meet the rigorous demands of today's electronic devices.

With Texas Instruments' commitment to quality, the TLVM13660RDLR is not just a component; it's a gateway to enhanced performance and reliability for your electronic projects.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess