EN
  • EN
  • DE

TLVH431AQDBVRQ1

Part No TLVH431AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109794-TLVH431AQDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431AQDBVRQ1 CAD Model

Description

Product Overview: TLVH431AQDBVRQ1 from Texas Instruments

The TLVH431AQDBVRQ1, manufactured by Texas Instruments, is a high-performance, low-voltage adjustable precision shunt regulator. This semiconductor device is designed to provide a reliable and stable reference voltage for various automotive and industrial applications. With its adjustable output voltage and low dynamic impedance, the TLVH431AQDBVRQ1 stands out as an ideal choice for precision voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.24 V to 18 V, allowing for flexibility in application design.
  • Low Output Noise: It ensures minimal noise in the output signal, making it suitable for noise-sensitive applications.
  • High Precision: The TLVH431AQDBVRQ1 boasts a 0.5% reference voltage tolerance at 25°C, providing high accuracy for critical applications.
  • Low Dynamic Impedance: With a dynamic impedance of 0.22 Ω (typical), the device ensures stable operation under varying load conditions.
  • Wide Operating Current Range: It operates over a wide current range from 1 mA to 100 mA, accommodating a broad spectrum of applications.
  • Extended Temperature Range: The device is designed to operate over an automotive temperature range from -40°C to 125°C, making it highly reliable in extreme conditions.
  • Robust Packaging: Packaged in a small-outline transistor SOT-23 (DBVR) package, the TLVH431AQDBVRQ1 is optimized for space-constrained applications.
  • Quality and Reliability: As a Q1 automotive-grade product, it meets the stringent requirements for automotive applications, ensuring high levels of quality and reliability.

Applications

The TLVH431AQDBVRQ1 is well-suited for a range of applications, including:

  • Automotive systems
  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Instrumentation

With its precision performance and durable design, the TLVH431AQDBVRQ1 from Texas Instruments is an excellent choice for designers looking for a reliable voltage reference solution in their automotive or industrial electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6964 $52.2300
180+ $0.5714 $102.8520
275+ $0.5536 $152.2400
375+ $0.5357 $200.8875
485+ $0.5178 $251.1330
650+ $0.4643 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess