EN
  • EN
  • DE

LTC6655CHMS8-2.5#TRPBF

Part No LTC6655CHMS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP  /  Series Voltage Reference IC Fixed 2.5V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
Other Names LTC6655CHMS8-2.5#TRPBFDKR,LTC6655CHMS8-2.5#TRPBFDKR,-2735-LTC6655CHMS8-2.5#TRPBFCT,LTC6655CHMS8-2.5#TRPBF,LTC6655CHMS8-2.5#TRPBFTR,-2735-LTC6655CHMS8-2.5#TRPBFDKR,505-LTC6655CHMS8-2.5#TRPBFTR,LTC6655CHMS8-2.5#TRPBFCT,-2735-LTC6655CHMS8-2.5#TRPBF,-2735-LTC6655CHMS8-2.5#TRPBF,505-LTC6655CHMS8-2.5#TRPBFDKR,LTC6655CHMS8-2.5#TRPBFCT,LTC6655CHMS8-2.5#TRPBFTR,505-LTC6655CHMS8-2.5#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250913-LTC6655CHMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-2.5#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655CHMS8-2.5#TRPBF Low Noise Voltage Reference

The LTC6655CHMS8-2.5#TRPBF is a high-precision, low-noise voltage reference component from Analog Devices Inc., tailored to meet the demanding requirements of high-performance analog circuits. This voltage reference is part of the LTC6655 series, which is renowned for its exceptional stability and accuracy over time and temperature variations.

With an output voltage of 2.5V, the LTC6655CHMS8-2.5#TRPBF offers a guaranteed initial accuracy of ±0.025% and a low temperature coefficient of 2ppm/°C, ensuring a consistent and reliable voltage reference across a wide temperature range. This makes it an ideal choice for precision data converters, portable instrumentation, and industrial control systems where stable voltage is critical for accurate measurements and operations.

The device is characterized by its low noise performance, with a 0.1 Hz to 10 Hz noise level of just 1.25µVP-P, which is particularly beneficial for applications such as medical equipment and high-end audio equipment, where noise can significantly impact overall performance. Additionally, the LTC6655CHMS8-2.5#TRPBF offers excellent long-term stability, typically less than 30ppm/√kHr, which minimizes drift over time and ensures reliable operation for the lifespan of the application.

The LTC6655CHMS8-2.5#TRPBF is housed in an 8-lead MSOP package, providing a compact footprint suitable for space-constrained applications. The device also features a dropout voltage of merely 300mV, which allows for efficient operation even in low-voltage scenarios. Moreover, it is capable of sourcing or sinking up to 5mA of output current, giving it the versatility to act as a reference for a variety of loads.

For enhanced protection, the LTC6655CHMS8-2.5#TRPBF includes reverse battery protection, which safeguards the device against incorrect power supply connection, and it is fully specified over the −40°C to 125°C temperature range, ensuring robust performance in harsh environments. Whether it's for precision instrumentation, high-end data acquisition systems, or any application requiring a high-accuracy, low-noise voltage reference, the LTC6655CHMS8-2.5#TRPBF from Analog Devices Inc. stands out as a premium choice.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6749 $53.3745
12+ $8.7589 $105.1068
18+ $8.4852 $152.7336
25+ $8.2115 $205.2875
32+ $7.9378 $254.0096
43+ $7.1166 $306.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess