EN
  • EN
  • DE

TLV9161SIDBVR

Part No TLV9161SIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE 10-MHZ, 16-V RAIL-TO-RAIL / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 33V/µs
Gain Bandwidth Product 11 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 mV
Current - Supply 2.48mA
Current - Output / Channel 73 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV9161SIDBVRDKR,296-TLV9161SIDBVRCT,296-TLV9161SIDBVRTR
Standard Package 3,000
Win Source Part Number 1319889-TLV9161SIDBVR
Ultra Librarian 3D Model Ultra Librarian TLV9161SIDBVR CAD Model

Description

Introducing the TLV9161SIDBVR from Texas Instruments

The TLV9161SIDBVR is a high-performance, precision operational amplifier brought to you by Texas Instruments, a leader in the semiconductor industry. This op-amp is designed to meet the demands of various applications requiring low power consumption and high accuracy. The TLV9161SIDBVR is a single-channel amplifier that comes in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Key Features

  • Low Power Consumption: With a quiescent current of just 150 µA, the TLV9161SIDBVR is optimized for battery-powered and energy-efficient designs.
  • Wide Supply Range: The device operates over a supply range of 1.8 V to 5.5 V, accommodating a variety of power sources and ensuring compatibility with both analog and digital circuits.
  • High Accuracy: It offers excellent precision with an offset voltage of 300 µV and a gain bandwidth product of 1 MHz, making it suitable for precision amplification tasks.
  • Robust Design: The TLV9161SIDBVR is designed to be robust against electromagnetic interference and features an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the op-amp to drive loads effectively and utilize the full supply voltage range, which is critical for maximizing signal dynamic range.

Applications

The versatility of the TLV9161SIDBVR makes it a perfect choice for a wide array of applications, including:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Medical devices
  • Analog filters
  • Low-side current sensing
  • Control systems

With its precision specifications and low power operation, the TLV9161SIDBVR from Texas Instruments stands out as an excellent choice for designers who require a reliable and efficient operational amplifier for their next project. Its small form factor combined with its impressive performance characteristics ensures that it can be integrated into a multitude of electronic systems, delivering the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9798 $53.8890
125+ $0.8039 $100.4875
195+ $0.7788 $151.8660
270+ $0.7537 $203.4990
345+ $0.7286 $251.3670
460+ $0.6532 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess