EN
  • EN
  • DE

TLV8801DBVR

Part No TLV8801DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / TLV8801/TLV8802 320 nA Nanopower Operational Amplifiers for Cost-Optimized Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0015V/μs
Gain Bandwidth Product 6kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 550μV
Current - Supply 450nA
Current - Output / Channel 4.7mA
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803764-TLV8801DBVR
Ultra Librarian 3D Model Ultra Librarian TLV8801DBVR CAD Model

Description

The TLV8801DBVR from Texas Instruments is a high-performance, single-channel operational amplifier (op-amp) that delivers premium features suitable for a wide range of applications. This op-amp is designed with a focus on providing a balance between power efficiency and operational excellence, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Low Power Consumption: The TLV8801DBVR is optimized for low power consumption, drawing a quiescent current of just 500 nA per channel, which helps in extending battery life in portable applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.7V to 5.5V, providing versatility in various operating environments and compatibility with a multitude of other circuit components.
  • High Precision: With offset voltage as low as 1 mV and input bias current of 1 pA, this op-amp offers high precision, making it suitable for sensor interfacing and measurement applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range, especially in low-voltage applications.
  • Stable Operation: The TLV8801DBVR is designed for stable operation without phase reversal, ensuring reliable performance even in challenging conditions.
  • Small Package Size: Housed in a compact SOT-23-5 package, it is ideal for space-constrained applications.

Applications

Thanks to its low power consumption and high precision, the TLV8801DBVR is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Wearables and fitness trackers
  • Power-sensitive IoT devices
  • Analog sensor systems
  • Signal conditioning circuits

In conclusion, the TLV8801DBVR from Texas Instruments is a versatile and efficient solution for designers looking to enhance their systems with a reliable and precise operational amplifier. Its combination of low power consumption, high precision, and small form factor makes it an excellent choice for a multitude of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3013 $51.2210
355+ $0.2823 $100.2165
555+ $0.2727 $151.3485
790+ $0.2537 $200.4230
1,025+ $0.2441 $250.2025
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess