EN
  • EN
  • DE

TLV840MAPL36DBVRQ1

Part No TLV840MAPL36DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC OPAMP / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.6V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV840MAPL36DBVRQ1TR
Standard Package 3,000
Win Source Part Number 1127585-TLV840MAPL36DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV840MAPL36DBVRQ1 CAD Model

Description

Product Overview: TLV840MAPL36DBVRQ1

The TLV840MAPL36DBVRQ1 is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by Texas Instruments specifically for automotive and industrial applications. This component is engineered to deliver a stable and precise voltage supply, ensuring reliable operation for sensitive electronic circuits in challenging environments.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.6V, suitable for a wide range of applications requiring a stable power supply.
  • High Accuracy: With an impressive accuracy level, the LDO maintains a steady voltage output even under varying load conditions, contributing to the high reliability of the end application.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the input-to-output voltage differential is minimal, making it highly efficient in systems with low headroom.
  • Thermal and Overcurrent Protection: The TLV840MAPL36DBVRQ1 includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the application from potential damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for automotive and industrial environments that may experience extreme temperatures.
  • Small Package Size: The device comes in a compact DBVR package, which is ideal for space-constrained applications.
  • Automotive Qualified: As a Q1-grade component, this LDO meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications

The TLV840MAPL36DBVRQ1 is versatile and can be used in a variety of applications, such as:

  • Automotive electronics, including infotainment systems, sensors, and control units
  • Industrial automation systems
  • Power supplies for microcontrollers and digital systems
  • Portable and battery-powered devices

With its robust design, precise output, and protection features, the TLV840MAPL36DBVRQ1 from Texas Instruments stands out as a reliable choice for designers looking to ensure the stability and longevity of their automotive or industrial electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7943 $53.8290
70+ $1.4723 $103.0610
110+ $1.4263 $156.8930
145+ $1.3803 $200.1435
190+ $1.3343 $253.5170
255+ $1.1962 $305.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess