EN
  • EN
  • DE

TLV840MADL13DBVR

Part No TLV840MADL13DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV840MADL13DBVRCT,296-TLV840MADL13DBVRTR,296-TLV840MADL13DBVRDKR
Standard Package 3,000
Win Source Part Number 1007884-TLV840MADL13DBVR
Ultra Librarian 3D Model Ultra Librarian TLV840MADL13DBVR CAD Model

Description

The TLV840MADL13DBVR is a cutting-edge voltage supervisor from Texas Instruments, designed to ensure reliable operation and system integrity. This device is particularly suited for battery-operated applications, where power efficiency and minimal quiescent current are critical for maximizing battery life.

Key Features:

  • Voltage Supervision: The core function of the TLV840MADL13DBVR is to monitor the system voltage and provide a reset signal to microcontrollers and other digital systems when the voltage drops below a predetermined threshold, ensuring proper operation during power-up, power-down, and brown-out conditions.
  • Low Quiescent Current: With an ultra-low quiescent current of typically 350 nA, this device is optimized for battery-powered applications where power conservation is paramount.
  • Adjustable Threshold: The voltage threshold can be precisely set according to system requirements, providing flexibility and enhanced protection tailored to specific applications.
  • Reset Time Delay: The TLV840MADL13DBVR features a programmable time delay for the reset output, which can be configured to ensure the system has adequate time to stabilize before resuming operation.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in various environmental conditions.
  • Small Form Factor: Housed in a small SOT-23 package, the TLV840MADL13DBVR is ideal for space-constrained applications.

Applications:

The TLV840MADL13DBVR is versatile and can be employed in a diverse range of applications, including:

  • Portable Electronics
  • Medical Devices
  • Industrial Controls
  • Automotive Systems
  • Power Management Systems

Summary:

The TLV840MADL13DBVR from Texas Instruments is a sophisticated voltage supervisor that offers precise voltage monitoring, ultra-low power consumption, and a compact package. It is an ideal solution for applications that require extended battery life and consistent performance across a range of operating conditions. The device's flexibility in voltage threshold settings and reset delay options further enhances its suitability for complex electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5744 $51.6960
215+ $0.4713 $101.3295
330+ $0.4566 $150.6780
455+ $0.4418 $201.0190
590+ $0.4271 $251.9890
785+ $0.3829 $300.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,080 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess