The MAX1502VETJ-T from Maxim Integrated is a sophisticated battery management system designed to provide high-precision charge control for single-cell lithium-ion (Li+) batteries. This integrated circuit (IC) is an ideal solution for portable devices that require advanced battery performance and longevity. With its compact form factor, the MAX1502VETJ-T is especially suitable for space-constrained applications.
Key Features:
- High-Accuracy Voltage Regulation: The MAX1502VETJ-T ensures precise voltage regulation for charging, which is crucial for maintaining battery health and extending its life cycle.
- Programmable Charge Current: Users can program the charge current according to the specific requirements of the battery and the application, providing flexibility and optimization of charging performance.
- Temperature Monitoring: The IC includes temperature monitoring to prevent charging at unsafe temperatures, thereby protecting the battery and enhancing safety.
- Charge Status Indicators: Built-in status indicators allow for real-time monitoring of the charging process, making it easy to track progress and diagnose issues.
- Small Package Size: The MAX1502VETJ-T comes in a compact TQFN (Thin Quad Flat No-Lead) package, ensuring a minimal footprint on the PCB.
Applications:
The MAX1502VETJ-T is versatile and can be used in a wide range of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Wireless Headsets and Earbuds
- Wearable Technology
- Portable Medical Devices
- Other Electronic Devices Requiring Efficient Battery Management
Technical Specifications:
The technical specifications of the MAX1502VETJ-T make it a reliable choice for battery management:
- Single-cell Li+ battery charger
- Programmable charge current up to 2A
- Temperature range: -40°C to +85°C
- Package: 32-pin TQFN (5mm x 5mm)
Maxim Integrated's MAX1502VETJ-T is a testament to the company's commitment to providing advanced power management solutions. By integrating this IC into your design, you can achieve a balance between performance and power efficiency, ensuring that your portable devices operate reliably and have a longer battery life.