Overview of Texas Instruments TLV803ED29DBZR
The Texas Instruments TLV803ED29DBZR is a precision voltage detector designed for systems that require a high level of stability and accuracy in voltage monitoring. This device is part of the TLV803 series, which is known for its low power consumption and small form factor, making it an ideal solution for portable and battery-powered applications.
Key Features
- Accurate Voltage Monitoring: The TLV803ED29DBZR provides a precise voltage threshold of 2.9V, which is crucial for monitoring the correct operation of power supplies and ensuring the stability of electronic systems.
- Low Power Consumption: With its ultra-low current consumption, this voltage detector is optimized for energy-saving applications, thereby extending the battery life of portable devices.
- Compact Package: The device comes in a small 3-pin SOT-23 package, which is suitable for space-constrained applications.
- High Reliability: Texas Instruments' commitment to quality ensures that the TLV803ED29DBZR operates reliably over a wide temperature range, making it suitable for industrial and automotive applications.
Applications
The TLV803ED29DBZR is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Microprocessor/microcontroller reset circuits
- Power management systems
- Portable electronics
- Automotive systems
Technical Specifications
- Supply Voltage Range: 1.5V to 6.0V
- Threshold Voltage: 2.9V with tight tolerance
- Output Type: Open-drain active-low
- Operating Temperature Range: -40°C to +125°C
- Package / Case: SOT-23-3
In conclusion, the Texas Instruments TLV803ED29DBZR is a highly accurate and reliable voltage detector that offers a low-power solution for a wide range of applications. Its precision voltage monitoring capabilities ensure system stability, while its compact packaging makes it an excellent choice for designs where space is at a premium.