EN
  • EN
  • DE

22-28-4042

Part No 22-28-4042
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description KK 100 HDR ASSY BKWY 04 CKT TIN / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Manufacturer Molex
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-22-28-4042
Standard Package 1
Win Source Part Number 1332401-22-28-4042
Ultra Librarian 3D Model Ultra Librarian 22-28-4042 CAD Model

Description

The Molex 22-28-4042 is a KK 254 series connector housing designed for wire-to-board connections. This housing is part of the widely used KK interconnect system from Molex, known for its reliability and versatility in various electronic applications. It is designed to accommodate crimp terminals, providing a secure and efficient electrical connection.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • Automotive electronics
  • Power supplies

Features:

  • 2.54mm (0.1 inch) pitch
  • Single row
  • 4 circuits
  • Polarization features
  • Durable housing material

Benefits:

  • Reliable electrical connection ensures consistent performance.
  • Easy to install, reducing assembly time and costs.
  • Durable construction ensures long-term reliability.
  • Polarization prevents damage from incorrect mating.
  • Versatile connector suitable for a wide range of applications.

Additional Details:

The Molex 22-28-4042 connector housing is designed to mate with compatible KK 254 series headers. The housing material is typically made of UL 94V-0 rated nylon, providing good flammability resistance. The 2.54mm pitch allows for high-density connections on the PCB. The four circuits provide multiple signal or power connections within a single connector. Proper crimping tools and techniques are essential to ensure a reliable termination between the wire and the terminal. Refer to the Molex datasheet for detailed specifications, mating information, and recommended tooling. The KK 254 series is designed to meet industry standards for safety and performance. These connectors are commonly used in applications where a cost-effective and reliable connection is required. The housing features polarization ribs to prevent incorrect mating with the header. Ensure compatibility between the housing, terminals, and mating connector before using this part. The KK system has been a staple in the electronics industry for many years and is known for its ease of use and reliability.

The Molex 22-28-4042 KK 254 series connector housing provides a reliable and versatile interconnect solution for a wide range of applications.

You May Also Be Interested in

TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess