EN
  • EN
  • DE

S29GL128N10FFIS1

Part No S29GL128N10FFIS1
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836314-S29GL128N10FFIS1
Ultra Librarian 3D Model Ultra Librarian S29GL128N10FFIS1 CAD Model

Description

The S29GL128N10FFIS1 is a 128-Mbit (16 M x 8-bit) CMOS 3.0 Volt-only Flash memory device manufactured by Spansion. This memory is engineered for embedded systems demanding both high performance and low power consumption. The 100ns access time contributes to fast and efficient data retrieval.

Applications:

  • Embedded systems
  • Networking equipment (e.g., routers, switches)
  • Industrial control systems
  • Automotive applications (e.g., navigation systems)
  • Consumer electronics (e.g., set-top boxes, digital TVs)

Features:

  • High-Density Storage: 128-Mbit capacity for substantial data storage requirements.
  • 3.0 Volt-only Operation: Reduces power consumption for energy-efficient operation.
  • Sector Architecture: Provides flexible memory partitioning capabilities.
  • Fast Read Access Time: Enables quick data retrieval with a 100ns access time.
  • High Endurance: Designed for a high number of program/erase cycles.
  • Data Retention: Ensures long-term data storage integrity.
  • Automated Write Operations: Simplifies write operations and reduces system overhead.
  • Security Features: Safeguards data from unauthorized access.
  • Advanced Packaging: Available in various packaging options for flexible system integration.

Benefits:

  • Ample Storage Capacity: Suited for applications with significant data storage needs.
  • Low Power Consumption: Increases efficiency and extends battery life.
  • Flexible Memory Management: Sector architecture allows for adaptable memory partitioning.
  • Enhanced Performance: Fast access times improve system responsiveness.
  • Reliable Data Storage: High endurance and data retention ensure data integrity.
  • Simplified System Design: Automated write operations simplify system design and integration.
  • Data Security: Protection against unauthorized access safeguards sensitive data.

Additional Details:

The S29GL128N10FFIS1 is designed for applications requiring a combination of high storage capacity, fast access times, and low power consumption. Its robust design and security features make it suitable for embedded systems needing secure and reliable data storage. The device complies with the Common Flash Interface (CFI) standard for simplified integration.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess