EN
  • EN
  • DE

TLV803EA43DBZR

Part No TLV803EA43DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TLV803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EA43DBZRTR,296-TLV803EA43DBZRDKR,296-TLV803EA43DBZRCT
Standard Package 3,000
Win Source Part Number 1019964-TLV803EA43DBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EA43DBZR CAD Model

Description

Introducing the TLV803EA43DBZR Voltage Supervisor from Texas Instruments

The TLV803EA43DBZR is a precision voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in electronic devices. Manufactured by Texas Instruments, this component is integral in applications requiring a high degree of reliability and operational stability. The TLV803EA43DBZR is especially suitable for use in microprocessor, microcontroller, and DSP-powered systems where it ensures that the power supply remains within acceptable limits.

Key Features

  • Supply Voltage Monitoring: With a threshold voltage of 4.3V, the TLV803EA43DBZR is tailored for systems that operate within this voltage range, providing a tight accuracy of 1.5% at 25°C.
  • Low Power Consumption: This device is optimized for battery-powered applications due to its low quiescent current of 3.5 µA (typical), which helps to extend battery life.
  • Reset Time Delay: It includes a built-in delay circuit, ensuring that the reset output remains valid for a minimum of 20 ms after the supply voltage has risen above the threshold level. This feature helps to avoid false triggering due to transient voltage dips.
  • Open-Drain Active-Low Reset Output: The TLV803EA43DBZR offers an open-drain, active-low RESET output that can interface with a variety of logic levels, making it versatile for different digital systems.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for industrial and automotive applications.
  • Small Form Factor: The device comes in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TLV803EA43DBZR is widely used across various industries and applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller systems
  • Data storage devices
  • Industrial equipment
  • Automotive electronics

With its precise voltage monitoring and low power consumption, the TLV803EA43DBZR from Texas Instruments is a reliable choice for designers looking to enhance system safety through effective power management. Its compact size and robust operation range make it an excellent selection for a multitude of electronic applications that demand consistent performance and long-term durability.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5579 $50.2110
220+ $0.4578 $100.7160
340+ $0.4435 $150.7900
470+ $0.4292 $201.7240
605+ $0.4149 $251.0145
810+ $0.3720 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess