EN
  • EN
  • DE

TLV803EA29DBZR

Part No TLV803EA29DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TLV803
Other Names 296-TLV803EA29DBZRDKR,296-TLV803EA29DBZRCT,296-TLV803EA29DBZRTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250929-TLV803EA29DBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EA29DBZR CAD Model

Description

Introducing the TLV803EA29DBZR Voltage Supervisor from Texas Instruments

The TLV803EA29DBZR is a state-of-the-art voltage supervisor designed by Texas Instruments to ensure the reliability and stability of electronic systems. This small yet powerful component plays a crucial role in monitoring the power supply voltage of microprocessors, microcontrollers, and other digital systems. By providing a precise voltage detection and reset function, it helps to protect these systems from the dangers of under-voltage conditions.

Key Features of the TLV803EA29DBZR

  • Voltage Threshold Precision: The device is programmed with a threshold voltage of 2.93V, offering a high level of accuracy for sensitive applications.
  • Low Supply Current: With a typical supply current of 3.3 µA, the TLV803EA29DBZR is an energy-efficient solution for battery-operated devices.
  • Reset Delay Time: It features a fixed delay time of 200 ms for the reset output, which ensures that the system has adequate time to stabilize before normal operation resumes.
  • Open-Drain Reset Output: The open-drain output allows for flexibility in reset circuit design, making it suitable for interfacing with different logic levels.
  • Temperature Range: The device operates over a wide temperature range of -40°C to 125°C, making it ideal for use in various environmental conditions.
  • Small Form Factor: Packaged in a compact SOT-23-3, the TLV803EA29DBZR saves valuable board space in space-constrained applications.

Applications

The TLV803EA29DBZR is versatile and can be used in a diverse range of applications, including:

  • Portable and battery-powered electronics
  • Automotive systems
  • Industrial equipment
  • Computing devices
  • Medical devices

By integrating the TLV803EA29DBZR into their designs, engineers can enhance system reliability and prevent data loss or hardware damage due to power supply fluctuations. Texas Instruments' commitment to quality and performance is evident in this voltage supervisor, which is designed to meet the stringent requirements of modern electronic systems.

Whether for consumer electronics or industrial applications, the TLV803EA29DBZR from Texas Instruments is a crucial component that ensures the safe and stable operation of critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3133 $50.1280
390+ $0.2571 $100.2690
605+ $0.2490 $150.6450
830+ $0.2410 $200.0300
1,075+ $0.2330 $250.4750
1,440+ $0.2089 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess