EN
  • EN
  • DE

TLV7032QDGKRQ1

Part No TLV7032QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE NANO POWER DUAL COMPA / Comparator General Purpose Push-Pull, Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV
Current - Input Bias (Max) 5pA (Typ)
Current - Output (Typ) 29mA
Current - Quiescent (Max) 750nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 25mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Surface Mount
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7032QDGKRQ1TR,296-TLV7032QDGKRQ1CT,296-TLV7032QDGKRQ1DKR
Standard Package 2,500
Win Source Part Number 1319550-TLV7032QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7032QDGKRQ1 CAD Model

Description

Introducing the TLV7032QDGKRQ1 from Texas Instruments

The TLV7032QDGKRQ1 is a robust, automotive-grade, low-power voltage comparator designed by Texas Instruments to meet the stringent requirements of the automotive industry. This high-performance device is specifically tailored for systems that demand reliable, fast response times and precision operation under varying conditions.

Key Features

  • Low Power Consumption: The device is optimized for low-power applications, ensuring minimal battery drain in automotive systems.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.6 V to 6.5 V, providing design flexibility for various automotive power systems.
  • Fast Response Time: With its quick response time, the TLV7032QDGKRQ1 is ideal for critical applications that require timely signal processing.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive capacitive loads without requiring an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It is designed to operate over the extended automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Robust Packaging: The device comes in an 8-pin MSOP PowerPAD™ package, offering enhanced thermal performance and small footprint for space-constrained applications.

Applications

The TLV7032QDGKRQ1 is suitable for a variety of automotive applications including:

  • Engine control units (ECUs)
  • Battery management systems
  • Powertrain systems
  • Signal conditioning circuits
  • Window wipers and window lift systems

This comparator is also AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. With its low power consumption and wide operating voltage range, the TLV7032QDGKRQ1 is engineered to support the increasing demand for energy-efficient and high-performance automotive electronics.

Whether you are developing advanced driver assistance systems (ADAS), infotainment, or other safety-critical automotive systems, the TLV7032QDGKRQ1 from Texas Instruments is an excellent choice for achieving precise voltage comparison with high reliability and consistent performance.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6520 $57.8200
75+ $1.3555 $101.6625
115+ $1.3132 $151.0180
160+ $1.2708 $203.3280
205+ $1.2285 $251.8425
275+ $1.1014 $302.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess