EN
  • EN
  • DE

IDT6116LA120DB

Part No IDT6116LA120DB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description CMOS STATIC RAM 16K (2K x 8 BIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184023-IDT6116LA120DB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT6116LA120DB CAD Model

Description

The IDT6116LA120DB is a high-speed, low-power CMOS static RAM (SRAM) device from Integrated Device Technology (IDT). It is organized as 2048 words by 8 bits and is designed for memory applications requiring fast access times and low power consumption. This SRAM is suitable for use in cache memory, buffer memory, and other high-performance memory systems.

Applications:

  • Cache Memory: Used in processors and microcontrollers to speed up data access.
  • Buffer Memory: Used in communication systems and data processing equipment for temporary data storage.
  • High-Speed Data Acquisition: Used in data acquisition systems to capture and store data quickly.
  • Embedded Systems: Suitable for microcontroller-based systems requiring fast memory access.
  • Digital Signal Processing (DSP): Used in DSP systems for temporary storage of processed data.

Features:

  • High-Speed Access Time: Provides fast read and write access to memory locations (120ns in this case).
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Single 5V Supply Operation: Simplifies system design by requiring only a single power supply.
  • Fully Static Operation: No clock or refresh required for data retention.
  • Three-State Outputs: Allows for easy memory expansion and interfacing with other devices.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with TTL logic levels.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Single supply operation and static operation simplify system design.
  • Easy Integration: TTL compatible inputs and outputs allow for easy integration with other devices.
  • High Reliability: Designed for reliable operation in demanding environments.

Technical Specifications: The IDT6116LA120DB operates from a single 5V power supply and features a typical access time of 120ns. It is available in a variety of package options, including DIP and SOIC. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1025 $78.2050
4+ $32.0836 $128.3344
6+ $31.0811 $186.4866
8+ $30.0785 $240.6280
10+ $29.0760 $290.7600
14+ $26.0684 $364.9576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess