EN
  • EN
  • DE

TLV6710DDCT

Part No TLV6710DDCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description TLV6710 MICROPOWER, 36V WINDOW C  /  Comparator Window Open Drain SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type Window
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 36V
Current - Input Bias (Max) 0.025µA
Current - Quiescent (Max) 11µA
Propagation Delay (Max) 9.9µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-THIN
Base Product Number TLV6710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLV6710DDCT,296-49089-1,296-49089-2,296-49089-6,TEXTISTLV6710DDCT
Standard Package 250
Win Source Part Number 969006-TLV6710DDCT
Ultra Librarian 3D Model Ultra Librarian TLV6710DDCT CAD Model

Description

The Texas Instruments TLV6710DDCT is a high-precision dual-channel window comparator that integrates two separate voltage detectors for overvoltage and undervoltage monitoring. This product is designed to ensure reliability and accuracy in a wide range of applications, from power supply control to system level voltage monitoring.

Key Features

  • Adjustable Thresholds: The TLV6710DDCT provides users with the ability to set precise voltage thresholds for detecting overvoltage and undervoltage conditions, ensuring tailored protection for your specific application needs.
  • Dual-Channel Monitoring: With two independent voltage detection channels, this device allows for simultaneous monitoring of different voltage levels or provides redundancy for critical applications where reliability is paramount.
  • Low Quiescent Current: The device features a low quiescent current, making it an ideal choice for battery-powered and energy-efficient systems where power consumption is a critical factor.
  • Wide Supply Voltage Range: The TLV6710DDCT operates over a broad supply voltage range, accommodating various system designs without the need for additional voltage level shifting.
  • Open-Drain Outputs: The comparator outputs are open-drain, allowing for flexible interfacing with other logic levels or for wired-OR connections.
  • Time-Delayed Reset: It includes a built-in, programmable time delay for the reset function, providing designers with control over the response time to voltage threshold events, which helps to prevent false triggering due to transient conditions.

Applications

The TLV6710DDCT is suitable for a wide range of applications, including:

  • Power supply control and monitoring
  • Battery management systems
  • Industrial equipment
  • Automotive electronics
  • Portable and handheld devices

Product Specifications

The device comes in a compact 8-pin SMD package and is rated for operation over the industrial temperature range. Its precision monitoring capabilities and robust design make it an essential component for systems that require reliable voltage monitoring and protection.

For more detailed information, including electrical characteristics and application notes, customers are encouraged to refer to the official Texas Instruments datasheet for the TLV6710DDCT.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8664 $55.9920
70+ $1.5314 $107.1980
105+ $1.4835 $155.7675
140+ $1.4357 $200.9980
185+ $1.3878 $256.7430
245+ $1.2443 $304.8535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess