The TLV5625ID from Texas Instruments is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring a compact and energy-efficient solution. This 8-bit micro-power DAC features a dual output with an internal setup and hold latches, making it a versatile choice for a wide range of industrial, automotive, and consumer electronics applications.
Key Features
- Resolution: 8-bit dual DAC which provides a fine level of control and precision for analog outputs.
- Power Efficiency: Low-power consumption with a typical supply current of 175 μA, ideal for battery-operated devices.
- Output Range: Flexible reference voltage input allows for an adjustable output range to suit various application needs.
- Interface: Simple serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into a system.
- Settling Time: Fast settling time of 10 μs to support applications requiring quick response times.
- Temperature Range: Industrial temperature range from -40°C to 85°C enabling reliable performance in harsh environments.
Applications
The TLV5625ID is suitable for a variety of applications due to its low power consumption and high performance. These applications include:
- Portable battery-powered devices
- Data acquisition systems
- Digital gain and offset adjustment
- Process control and automation
- Automotive systems
Product Package and Quality
The device is offered in a compact 8-pin SOIC package, ensuring a minimal footprint on the PCB. The TLV5625ID also meets Texas Instruments' stringent quality criteria, ensuring reliable operation and longevity in the field.
Conclusion
With its combination of dual DAC channels, low power consumption, and fast performance, the Texas Instruments TLV5625ID is an excellent choice for designers looking to add precise analog output capabilities to their systems without compromising on space or power efficiency.