EN
  • EN
  • DE
  • IT

TLV5624CDGKR

Part No TLV5624CDGKR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 8VSSOP  /  8 Bit Digital to Analog Converter 1 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 1
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number TLV5624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLV5624CDGKR,TLV5624CDGKRG4-ND,TLV5624CDGKRG4,TEXTISTLV5624CDGKR
Standard Package 2,500
Win Source Part Number 1020980-TLV5624CDGKR
Ultra Librarian 3D Model Ultra Librarian TLV5624CDGKR CAD Model

Description

Overview of Texas Instruments TLV5624CDGKR

The Texas Instruments TLV5624CDGKR is a high-performance, low-power, quadruple 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This versatile DAC features a flexible serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it a perfect choice for various digital systems.

Key Features

  • Resolution: The TLV5624CDGKR offers an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Update Rate: It boasts a programmable settling time, allowing for an update rate of 1.1 µs to 20 µs, which can be tailored to meet the requirements of the application.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates from a single 2.7-V to 5.5-V power supply, ensuring low power consumption and making it ideal for portable and battery-powered devices.
  • Flexible Reference Voltage: The reference voltage can be set externally, providing users with the flexibility to define the full-scale output voltage to match the needs of the specific application.
  • Integrated Power-On Reset: The device includes a power-on reset circuit that ensures the DAC output powers up at zero and remains there until a valid write to the device occurs.
  • Package: The TLV5624CDGKR comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications.

Applications

The TLV5624CDGKR is designed to be used in a variety of applications where digital-to-analog conversion is needed. Common uses include:

  • Process Control and Servo Loops
  • Data Acquisition Systems
  • Portable Instruments
  • PC Peripherals
  • Digital Offset and Gain Adjustment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TLV5624CDGKR is built to meet the stringent requirements of industrial and commercial applications. Additionally, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to aid developers in integrating this DAC into their designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2378 $61.1890
12+ $10.0412 $120.4944
18+ $9.7274 $175.0932
24+ $9.4137 $225.9288
31+ $9.0999 $282.0969
42+ $8.1585 $342.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,308 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess