EN
  • EN
  • DE

TLV431BIDCKR

Part No TLV431BIDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 033089-TLV431BIDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BIDCKR CAD Model

Description

Introducing the TLV431BIDCKR: Precision Low-Voltage Shunt Regulator

The TLV431BIDCKR from Texas Instruments is a highly accurate low-voltage shunt voltage regulator that offers excellent thermal stability and a broad operating temperature range. This precision device is designed to maintain a stable output voltage over a wide range of input conditions and load variations, making it an ideal choice for power supply and voltage regulation applications where reliability and accuracy are paramount.

Key Features

  • Adjustable Output Voltage: The TLV431BIDCKR offers an output voltage range from 1.24V to 16V, which can be set with external resistors. This flexibility allows designers to tailor the output voltage to specific requirements.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 ohms, the device provides stable reverse current operation, which is crucial for maintaining voltage regulation in fluctuating load conditions.
  • Low Operational Cathode Current: The device functions optimally with a low cathode current ranging from 0.4 mA to 100 mA, making it suitable for battery-powered applications where power conservation is essential.
  • High Precision: The TLV431BIDCKR offers a reference voltage tolerance at 25°C of ±0.5%, ensuring high precision in voltage regulation tasks.
  • Temperature Compensated: This shunt regulator features a temperature-compensated voltage reference and operational temperature range from -40°C to 85°C, providing reliable performance under varying environmental conditions.

Applications

The TLV431BIDCKR is versatile and can be used in a variety of applications, including:

  • Adjustable Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Voltage Monitoring
  • Portable Electronics
  • Consumer Electronics

Package and Quality

This device is offered in a compact SC-70 (SOT-323) package, which is ideal for space-constrained applications. The TLV431BIDCKR is also characterized for operation from -40°C to 85°C, ensuring robustness and reliability across a wide range of operating conditions.

With its high precision and stability, the TLV431BIDCKR from Texas Instruments is an excellent choice for designers seeking a versatile and reliable shunt voltage regulator for their next project.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4982 $52.3110
245+ $0.4088 $100.1560
380+ $0.3960 $150.4800
525+ $0.3833 $201.2325
675+ $0.3705 $250.0875
905+ $0.3322 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,479 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess