EN
  • EN
  • DE

TLV4120IDGNR

Part No TLV4120IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.4MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Differential
Slew Rate 1.57 V/μs
Gain Bandwidth Product (GBP) 2.4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 100μV
Operating Supply Current 1.4mA
Channel Output Current 320mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 133570-TLV4120IDGNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV4120IDGNR CAD Model

Description

The TLV4120IDGNR is a high-performance, dual-operational amplifier from Texas Instruments, designed to meet a wide range of applications across various industries. This precision op-amp is well-suited for tasks that require low noise, high speed, and a wide bandwidth, making it an ideal choice for audio processing, active filters, and test equipment.

Key Features:

  • Wide Supply Range: The TLV4120IDGNR operates on a supply voltage range from 2.7V to 5.5V, making it versatile for both single-supply and split-supply operations.
  • Low Noise Performance: With its low-noise specifications, the device ensures signal fidelity, which is crucial for high-end audio and instrumentation applications.
  • High Speed: The op-amp provides a high slew rate and bandwidth, which are beneficial for fast signal processing applications.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Stable with Capacitive Loads: The TLV4120IDGNR is designed to be stable with capacitive loads, which enhances its reliability in complex circuits.
  • Extended Temperature Range: The device is operational over an extended industrial temperature range, ensuring performance in a variety of environmental conditions.

Applications:

  • Audio Processing Equipment
  • Active Filters and Signal Conditioning
  • Analog to Digital Converter (ADC) Drivers
  • Test and Measurement Systems
  • Data Acquisition

The TLV4120IDGNR comes in a compact 8-pin MSOP (DGN) package, which is ideal for space-constrained applications. Its dual-channel configuration allows for higher density designs without compromising on performance. Manufactured by Texas Instruments, a leader in semiconductor solutions, this operational amplifier is a reliable and efficient solution for precision analog circuitry.

With its combination of features, the TLV4120IDGNR is a go-to component for engineers and designers looking to create high-performance electronic systems with stringent power and space requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8658 $54.9264
18+ $5.6335 $101.4030
28+ $5.4575 $152.8100
38+ $5.2814 $200.6932
49+ $5.1054 $250.1646
66+ $4.5772 $302.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess