The AD7303BRM is a dual, 8-bit digital-to-analog converter (DAC) with voltage output, designed to deliver high-performance and reliability for a wide range of applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this component is an excellent choice for systems requiring dual DAC functionality in a compact package.
Key Features
- Dual Voltage Output: The AD7303BRM provides two independent voltage output channels, each with 8-bit resolution, allowing for precise control over analog signals.
- Serial Interface: It features a serial input interface that simplifies the digital interface by minimizing the number of I/O lines required from the controlling microprocessor or digital system.
- Low Power Consumption: Designed for power-sensitive applications, the device operates with a low power consumption, making it suitable for portable battery-operated equipment.
- Wide Supply Range: The device is versatile with a wide supply range of 2.7V to 5.5V, accommodating various system power requirements.
- On-Chip Output Buffer: Each DAC channel has an on-chip output buffer amplifier that can drive the output to both the supply rails.
- Compact Package: The AD7303BRM comes in a small MSOP (Mini Small Outline Package) form factor, which is ideal for space-constrained applications.
Applications
The AD7303BRM is suitable for a diverse set of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Digital Signal Processing
- Portable Battery-Powered Instruments
- Waveform Generation
Technical Specifications
The AD7303BRM boasts technical specifications that ensure reliable and precise performance:
- Resolution: 8-Bit
- Dual Channel Output
- Interface: Serial (SPI/QSPI/MICROWIRE/DSP Compatible)
- Settling Time: 7μs to 0.5LSB
- Operating Temperature Range: -40°C to +85°C
- Package: 10-Lead MSOP
Overall, the AD7303BRM from Analog Devices Inc. is a high-quality, dual-channel DAC that provides excellent performance and flexibility, making it a top choice for designers and engineers in need of a reliable voltage output solution.