EN
  • EN
  • DE
  • IT

TLV4120IDGN

Part No TLV4120IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH OUTPUT CURRENT DIFFERENTIAL DRIVE OPERATIONAL AMPLIFIER WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Differential
Slew Rate 1.57V/μs
Gain Bandwidth Product 2.4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 100μV
Supply Current 1.4mA
Current - Output / Channel 320mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TLV4120
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1270455-TLV4120IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV4120IDGN CAD Model

Description

The TLV4120IDGN from Texas Instruments is a high-performance, dual operational amplifier that is designed to provide a perfect blend of speed, precision, and power efficiency. This makes it an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and active filtering systems.

Key Features

  • Low Power Consumption: The TLV4120IDGN is optimized for low-voltage, single-supply operations, making it highly efficient in terms of power usage. This is particularly beneficial for extending the battery life of portable devices.
  • High-Speed Performance: With a high slew rate and bandwidth, this operational amplifier can handle fast signal changes, ensuring high-speed performance for demanding applications.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative power supply rail to the positive rail, maximizing the dynamic range in low-voltage applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various design requirements and simplifying power management in complex systems.
  • Stable and Accurate: The TLV4120IDGN offers excellent stability and accuracy, which is critical for precision applications like sensor interfacing and data acquisition systems.

Applications

The TLV4120IDGN is versatile and can be used in numerous applications due to its impressive specifications. It is particularly suitable for:

  • Portable and battery-powered devices
  • Active filters and audio processing
  • Data acquisition systems
  • Analog signal conditioning
  • Medical instrumentation
  • Automotive electronics

Product Specifications

The TLV4120IDGN comes in a compact 8-pin MSOP (Micro Small Outline Package) that is easy to integrate into various circuit designs. It offers a wide temperature range and is characterized for operation from -40°C to 125°C, ensuring reliability across diverse environments.

Quality and Reliability

As with all Texas Instruments products, the TLV4120IDGN is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability, providing engineers with confidence in their designs.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess