EN
  • EN
  • DE
  • IT

SPC5125YVN400

Part No SPC5125YVN400
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5125 Microcontroller Data Sheet | IC MCU 32BIT ROMLESS 324BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e300
Data Bus Width 32-Bit
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, USB OTG
Peripherals DMA, WDT
The number of I/O 64
Program Memory Type ROMless
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Family Part Number SPC5125
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1257825-SPC5125YVN400
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5125YVN400 CAD Model

Description

The SPC5125YVN400 is a high-performance microcontroller designed and manufactured by NXP Semiconductors. This product is part of the MPC55xx family of microcontrollers that are engineered to meet the demanding requirements of automotive and industrial applications. With its advanced architecture, the SPC5125YVN400 offers a robust platform for complex control systems.

Key Features

  • Core: The SPC5125YVN400 is built around a Power Architecture® e200z5 dual-core processor, which operates at speeds of up to 400 MHz, providing the computational power necessary for real-time processing.
  • Memory: It comes with an integrated memory system that includes up to 2MB of flash memory and 192KB of RAM, ensuring adequate storage and efficient data handling for intricate applications.
  • Connectivity: The device offers a range of communication interfaces, including FlexCAN, LINFlex, DSPI, and Ethernet, facilitating versatile connectivity options for various peripherals and networks.
  • Timers and ADCs: It is equipped with multiple 32-bit timers, as well as high-resolution Analog-to-Digital Converters (ADCs), which are essential for precise timing and analog signal processing tasks.
  • Security: Enhanced security features are embedded to protect against unauthorized access and to ensure the integrity and confidentiality of data.

Applications

The SPC5125YVN400's robust feature set makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be utilized for engine management, transmission control, chassis and safety systems, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems, robotics, and other high-performance embedded applications that require reliable operation in harsh environments.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SPC5125YVN400 is no exception. It is designed to meet stringent automotive-grade quality standards, ensuring high reliability and long service life, even under extreme conditions.

With its powerful processing capabilities, comprehensive set of features, and robust design, the SPC5125YVN400 by NXP stands out as a top-tier microcontroller for advanced control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4642 $65.4642
2+ $53.7143 $107.4286
3+ $52.0357 $156.1071
4+ $50.3571 $201.4284
6+ $48.6786 $292.0716
7+ $43.6428 $305.4996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess