EN
  • EN
  • DE

TLV40X1EVM

Part No TLV40X1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description VOLTAGE COMPARATOR / TLV40x1 Comparator, Single Linear Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Linear
Function Comparator, Single
Utilized IC / Part TLV40x1
Supplied Contents Unpopulated (Bare) Board(s)
Base Product Number TLV40
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342186-TLV40X1EVM
Ultra Librarian 3D Model Ultra Librarian TLV40X1EVM CAD Model

Description

TLV40X1EVM Product Overview

The TLV40X1EVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the TLV40X1 family of low-power operational amplifiers. These amplifiers are known for their high precision and efficiency, making them ideal for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The TLV40X1 series boasts ultra-low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • High Precision: With a focus on precision, these operational amplifiers deliver accurate results, crucial for sensitive analog circuits.
  • Wide Supply Range: The devices operate over a wide supply range, accommodating various system design requirements.
  • Robust Design: The EVM is built to handle a range of environmental conditions, ensuring reliable performance in diverse settings.

Applications

The TLV40X1EVM is particularly well-suited for applications that require precise signal conditioning with minimal power draw. Common use cases include:

  • Sensor amplification and signal conditioning
  • Portable and battery-operated devices
  • Medical instrumentation
  • Automotive control systems
  • Power-sensitive IoT devices

Technical Specifications

The evaluation module comes with a comprehensive set of technical specifications designed to provide detailed insights into the performance of the TLV40X1 operational amplifiers. Key specifications include:

  • Input offset voltage
  • Input bias current
  • Supply current
  • Gain bandwidth product
  • Operating temperature range

Support and Resources

Texas Instruments provides extensive support and resources for the TLV40X1EVM. Users can access a variety of tools, including:

  • Detailed datasheets and technical documentation
  • Reference designs and application notes
  • Online support and community forums

With the TLV40X1EVM, engineers and designers can quickly and efficiently evaluate the capabilities of the TLV40X1 operational amplifiers, accelerating the development cycle and ensuring optimal integration into their projects.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess