EN
  • EN
  • DE

TLV3704ID

Part No TLV3704ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD COMP P-P NANOPWR 14-SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 14-SOIC
Base Product Number TLV3704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTLV3704ID,296-34487-5,2156-TLV3704ID,TLV3704ID-ND
Standard Package 50
Win Source Part Number 1319872-TLV3704ID
Ultra Librarian 3D Model Ultra Librarian TLV3704ID CAD Model

Description

The TLV3704ID from Texas Instruments is a high-performance, quad-channel comparator that offers a perfect blend of speed, precision, and low-power operation. This device is designed to operate over a wide supply voltage range of 2.7 V to 16 V, making it suitable for a diverse array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Quad Independent Comparators: The TLV3704ID features four independent voltage comparators that can be used in a variety of configurations, allowing for flexibility in design and application.
  • Low Supply Current: With a typical low supply current of 50 µA per channel, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Voltage Range: The device can function across a broad voltage range, accommodating various system power rails and battery technologies.
  • Push-Pull Outputs: The comparators are equipped with push-pull outputs that directly drive either logic levels or loads without the need for external pull-up resistors, simplifying design and reducing component count.
  • Fast Response Time: The TLV3704ID boasts a typical response time of 6 µs, enabling rapid signal processing and control actions.
  • Common-Mode Input Voltage Range: It includes a wide common-mode input voltage range that extends to both supply rails, providing increased design flexibility.
  • Robust Design: The device's design is robust, with built-in ESD protection and latch-up immunity, ensuring reliability in harsh environments.

Applications:

The TLV3704ID is versatile and can be used in a multitude of applications, including but not limited to:

  • Threshold detectors
  • Window comparators
  • Battery monitoring systems
  • Level translators
  • Zero-crossing detectors
  • Motor control circuits
  • Automotive systems
  • Portable and handheld devices

With its impressive feature set, the TLV3704ID is an excellent choice for designers looking for a reliable and efficient comparator solution. Its small footprint and compatibility with various input and output voltage levels make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,416 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess