EN
  • EN
  • DE

TLV3702IDGKR

Part No TLV3702IDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL P-P NANOPWR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1109462-TLV3702IDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3702IDGKR CAD Model

Description

Overview of Texas Instruments TLV3702IDGKR

The Texas Instruments TLV3702IDGKR is a high-precision, low-power dual comparator optimized for power-sensitive applications. This advanced comparator features a wide supply voltage range and low input offset voltage, making it an ideal choice for battery-operated systems, portable devices, and other applications where power efficiency and accuracy are crucial.

Key Features

  • Wide Supply Voltage Range: The TLV3702IDGKR operates over a broad supply voltage range from 2.7 V to 16 V, accommodating a variety of power sources and ensuring compatibility with both 3.3 V and 5 V systems.
  • Low Input Offset Voltage: With an input offset voltage as low as 1 mV, this comparator ensures high accuracy in signal detection and processing, which is particularly beneficial for precision measurement systems.
  • Low Power Consumption: Designed with power conservation in mind, the TLV3702IDGKR has a quiescent current of just 40 µA per channel, contributing to extended battery life in portable devices.
  • Push-Pull Outputs: The device features push-pull outputs that deliver a robust output drive without the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Fast Response Time: The TLV3702IDGKR boasts a fast response time, ensuring quick and reliable signal comparison for applications requiring timely decision-making.

Applications

The versatility of the TLV3702IDGKR makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Power supply control circuits

Package and Quality

The TLV3702IDGKR is available in an 8-pin MSOP (DGK) package, which is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this comparator meets the highest standards of performance and reliability.

Conclusion

In summary, the TLV3702IDGKR from Texas Instruments is a high-performance, low-power dual comparator that provides precise voltage comparison and fast response times in a compact package. Its wide voltage range, low power consumption, and push-pull outputs make it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3351 $51.3722
53+ $1.9160 $101.5480
81+ $1.8561 $150.3441
112+ $1.7963 $201.1856
144+ $1.7364 $250.0416
193+ $1.5568 $300.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,346 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess