EN
  • EN
  • DE

TLV3502AIDG4

Part No TLV3502AIDG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR R-R HI-SPD 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV3502
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900213-TLV3502AIDG4
Ultra Librarian 3D Model Ultra Librarian TLV3502AIDG4 CAD Model

Description

Overview of TLV3502AIDG4

The TLV3502AIDG4 is a high-speed, dual-channel comparator from Texas Instruments designed for systems that require ultra-fast signal processing. This comparator is an excellent choice for applications that demand quick response times, such as test and measurement equipment, line receivers, and high-speed sampling circuits.

Key Features

  • Fast Response Time: The TLV3502AIDG4 boasts a remarkable propagation delay of typically 4.5 ns, ensuring swift signal processing and decision-making in critical applications.
  • Dual Channel: With its dual-channel configuration, this comparator allows for simultaneous comparison of two independent input signals, making it highly versatile and efficient for complex systems.
  • Push-Pull Outputs: The device features push-pull outputs that can drive capacitive loads directly, eliminating the need for external pull-up resistors and simplifying the design.
  • Wide Supply Voltage Range: Operating over a supply voltage range of 2.7V to 5.5V, the TLV3502AIDG4 is compatible with a variety of logic levels and can be integrated into both 3.3V and 5V systems.
  • Low Power Consumption: Despite its high-speed performance, the comparator maintains low power consumption, making it suitable for portable and battery-powered applications.

Applications

The TLV3502AIDG4 is particularly well-suited for high-speed signal processing tasks found in the following applications:

  • Automatic Test Equipment (ATE)
  • Pulse and square wave generators
  • High-speed sampling circuits
  • Zero-crossing detectors
  • Window comparators
  • Communication systems

Package and Quality

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the TLV3502AIDG4 is designed to meet the rigorous demands of industrial and commercial environments.

Conclusion

In summary, the TLV3502AIDG4 from Texas Instruments is a high-performance, dual-channel comparator that excels in speed and efficiency. Its low power consumption, versatile supply voltage range, and push-pull outputs make it a robust solution for a wide range of fast signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2852 $51.4080
95+ $1.0546 $100.1870
150+ $1.0216 $153.2400
205+ $0.9887 $202.6835
265+ $0.9557 $253.2605
355+ $0.8568 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,486 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess