EN
  • EN
  • DE

TLV342IRUGR

Part No TLV342IRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-XFQFN
Case / Package 10-X2QFN (2x1.5)
Family Name TLV342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLV342IRUGR-NDR, 296-24766-2, TLV342IRUGRG4, TLV342IRUGRG4-ND, -TLV342IRUGRG4-NDR, 296-24766-1, -TLV342IRUGRG4, -296-24766-1-ND, 296-24766-6, TLV342IRUGR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900211-TLV342IRUGR
Ultra Librarian 3D Model Ultra Librarian TLV342IRUGR CAD Model

Description

The TLV342IRUGR is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the precision requirements of a wide range of electronic applications. This device is part of the TLV342 family, which is known for its low voltage operation and rail-to-rail output swing.

Key Features

  • Low-Power Consumption: The TLV342IRUGR is optimized for low-power applications, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: This operational amplifier provides a rail-to-rail output swing, which maximizes the dynamic range and is especially useful in single-supply operations.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements from 2.7V to 5.5V, offering design flexibility.
  • Low Input Bias Current: With its low input bias current, the TLV342IRUGR is suitable for applications requiring high input impedance and minimal distortion.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product which ensures good frequency response for a broad range of applications.

Applications

The TLV342IRUGR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Analog filters
  • Sensor amplifiers
  • Medical instrumentation
  • Consumer electronics

Product Specifications

The TLV342IRUGR is offered in a compact QFN package, ensuring a minimal footprint on the PCB. It features an extended temperature range, making it reliable for industrial applications. The operational amplifier also boasts excellent thermal performance and stability over time.

Conclusion

With its combination of low-power operation, rail-to-rail output, and wide voltage range, the TLV342IRUGR from Texas Instruments is an excellent choice for designers looking to optimize their systems for power efficiency without compromising on performance. Its versatility across various applications makes it a valuable addition to any electronic system design.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2414 $51.5522
55+ $1.8391 $101.1505
85+ $1.7816 $151.4360
116+ $1.7242 $200.0072
150+ $1.6667 $250.0050
201+ $1.4943 $300.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess