The MC145444DW is a silicon-gate CMOS device manufactured by Freescale Semiconductor - NXP. It is a monolithic integrated circuit designed for specific applications, primarily in telecom and data communication interfaces. This chip performs certain data processing and control functions.
Applications
- Telecom Interface Circuits
- Data Communication Systems
- Data Multiplexing and Demultiplexing
- Control Signal Generation
- Serial to Parallel Data Conversion
Features
- CMOS Technology for Low Power Dissipation
- High Noise Immunity
- Wide Operating Voltage Range
- Digital Logic Functions
- TTL Compatibility
Benefits
- Reduced Power Consumption: CMOS technology ensures minimal power usage, essential for battery-powered and energy-efficient devices.
- Stable Operation: High noise immunity guarantees reliable performance in noisy electrical environments.
- Flexible Integration: Wide operating voltage range allows usage in various systems with different voltage requirements.
- Digital Signal Processing: Capable of performing complex digital logic functions for efficient data handling.
- Compatibility: TTL compatibility facilitates easy interfacing with other standard logic devices.
Technical Specifications
The MC145444DW operates within a supply voltage range of 3V to 18V. It is designed to be TTL compatible, allowing easy integration with a wide range of digital circuits. The operating temperature range typically extends from -40°C to +85°C. It is commonly available in a SOIC package. The device integrates several digital logic functions into a single chip.